EN
  • EN
  • DE

LTC7804IUD#PBF

Part No LTC7804IUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ SYNCHRONOUS BOOST CONTROL  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC7804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7804IUD#PBF,161-LTC7804IUD#PBF,161-LTC7804IUD#PBF-ND,-2735-LTC7804IUD#PBF
Standard Package 121
Win Source Part Number 1027517-LTC7804IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7804IUD#PBF CAD Model

Description

The LTC7804IUD#PBF is a high-performance, high-frequency synchronous step-down switching regulator controller from Analog Devices Inc. This advanced product is designed to deliver precise voltage regulation and high efficiency for a wide range of power conversion applications. With its robust feature set and compact design, the LTC7804IUD#PBF is ideal for use in telecommunications, industrial, automotive, and high-density computing environments.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 4V to 60V, making it versatile for various applications.
  • High Efficiency: Its synchronous operation provides efficiency up to 95%, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 900kHz or synchronize it to an external clock.
  • Low Minimum On-Time: Allows for high step-down ratios at high frequencies, which is beneficial for high input voltage applications requiring low output voltages.
  • Robust Thermal Performance: The LTC7804IUD#PBF is offered in a thermally enhanced 3mm x 3mm QFN package, ensuring good thermal management even in demanding situations.

Applications

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Datacom and Telecom Systems
  • High-Density Distributed Power Systems

Product Specifications

Parameter Value Part Number LTC7804IUD#PBF Manufacturer Analog Devices Inc. Package/Case QFN-16 Operating Temperature -40°C to +125°C

For designers and engineers looking for a reliable and efficient power solution, the LTC7804IUD#PBF by Analog Devices Inc. offers a compelling blend of performance, flexibility, and efficiency. Its advanced design and comprehensive features ensure that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7649 $59.0596
9+ $12.1148 $109.0332
13+ $11.7362 $152.5706
18+ $11.3576 $204.4368
23+ $10.9791 $252.5193
31+ $9.8433 $305.1423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess