EN
  • EN
  • DE

MAX17511TGTL+T

Part No MAX17511TGTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX175
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 209000-MAX17511TGTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17511TGTL+T CAD Model

Description

Maxim Integrated MAX17511TGTL+T High-Efficiency, High-Voltage, Synchronous Step-Down DC-DC Converter

The MAX17511TGTL+T is a compact, high-performance DC-DC converter module from Maxim Integrated, designed to deliver efficient power conversion for a wide range of applications. This synchronous step-down converter operates over a wide input voltage range of 4.5V to 60V, making it suitable for systems with high-voltage batteries, industrial equipment, and automotive power systems.

With its ability to provide an adjustable output voltage from 0.9V to 0.9 x VIN, the MAX17511TGTL+T ensures versatility in catering to various device requirements. The converter can supply up to 1A of output current, and its high efficiency is maintained over a broad load range, thanks to its peak-current-mode control architecture.

This highly integrated power solution comes in a compact, 10-pin TDFN package with an exposed pad for enhanced thermal performance. Its small footprint allows for space-saving designs, which is crucial in modern compact electronic devices.

Key features of the MAX17511TGTL+T include:

  • Wide 4.5V to 60V input voltage range
  • Adjustable 0.9V to 0.9 x VIN output voltage range
  • Up to 1A output current
  • High efficiency across load range
  • Peak-current-mode control for excellent transient response
  • Integrated high-side and low-side MOSFETs
  • Frequency synchronization to an external clock
  • Thermal shutdown and over-current protection
  • Compact 10-pin TDFN package

For enhanced system reliability, the MAX17511TGTL+T incorporates a range of protection features including thermal shutdown, over-current protection, and undervoltage lockout. Additionally, the device supports frequency synchronization to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Whether it's for powering microprocessors, FPGAs, or other sensitive electronics, the MAX17511TGTL+T offers a robust and efficient power management solution. Its ease of integration and comprehensive feature set make it an ideal choice for engineers looking to optimize power consumption and performance in their designs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess