EN
  • EN
  • DE

LTC7817IUHF#WPBF

Part No LTC7817IUHF#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 40V, 8UA IQ, 3MHZ, TRPLE BCKBST  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC7817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC7817IUHF#WPBF,-2735-LTC7817IUHF#WPBF
Standard Package 52
Win Source Part Number 1009885-LTC7817IUHF#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC7817IUHF#WPBF CAD Model

Description

The LTC7817IUHF#WPBF is a high-performance, synchronous boost, buck-boost, and buck controller from Analog Devices Inc. This versatile multi-function power controller is designed to manage a wide range of applications requiring efficient power conversion and distribution. The LTC7817IUHF#WPBF is capable of driving N-channel MOSFET stages to achieve a high step-down or step-up voltage ratio, making it suitable for automotive, industrial, and high-power portable devices.

Key Features

  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various sources from batteries to automotive inputs without compromising performance.
  • Triple Output Capability: It can simultaneously manage three outputs, making it a compact and efficient solution for systems requiring multiple regulated voltages.
  • High Efficiency: The LTC7817IUHF#WPBF includes a low quiescent current and high efficiency, which are critical for battery-powered applications, ensuring extended operation time.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, or it can be synchronized to an external clock, providing design flexibility and optimization for various applications and components.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under abnormal conditions.

Applications

The LTC7817IUHF#WPBF is ideal for a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Distributed DC power systems
  • High-power battery-operated devices

Quality and Reliability

As with all Analog Devices Inc. products, the LTC7817IUHF#WPBF is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The part number suffix 'WPBF' indicates the package type and temperature grade, highlighting the device's suitability for commercial and industrial applications where wide temperature ranges are expected.

Conclusion

The LTC7817IUHF#WPBF from Analog Devices Inc. stands out as a powerful and flexible solution for managing complex power systems. Its combination of efficiency, versatility, and protection features makes it an excellent choice for engineers looking to optimize their power management schemes across a range of applications.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess