EN
  • EN
  • DE

LTC7820IUFD#PBF

Part No LTC7820IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CHARGE PUMP DC/DC CTRLR 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, Boost Regulator Positive Output Step-Up, Step-Down - DC-DC Controller IC 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 6V ~ 72V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC7820
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880092-LTC7820IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7820IUFD#PBF CAD Model

Description

Analog Devices Inc. LTC7820IUFD#PBF - High Power Switching Regulator Controller

The LTC7820IUFD#PBF from Analog Devices Inc. is a high-performance, fixed ratio, high voltage, high power switching regulator controller that is designed to simplify the creation of high power, efficient DC/DC converters. This versatile component is housed in a compact, 28-lead QFN package, making it an ideal choice for space-constrained applications that require reliable power management solutions.

With its innovative fixed-ratio charge pump topology, the LTC7820IUFD#PBF can efficiently step-down or step-up voltages at a fixed ratio, which is set by the choice of external components. This feature makes it perfect for applications that require a specific voltage conversion ratio, such as battery-powered systems, industrial power supplies, and automotive equipment.

The device operates over a wide input voltage range, accommodating variations in power supply with ease. It also features a phase-locked loop (PLL) for synchronization to an external clock, ensuring low noise and interference in sensitive electronic systems. The LTC7820IUFD#PBF's robust design includes protection features such as overvoltage, overcurrent, and overtemperature protection, safeguarding the system against potential damage from abnormal operating conditions.

Key benefits of the LTC7820IUFD#PBF include its ability to deliver high power with high efficiency, which is critical for reducing heat and improving the reliability of the overall system. Additionally, the device's programmable soft-start capability allows for gradual ramp-up of the output voltage, minimizing inrush current and the stress on power components during startup.

For designers looking for a flexible and powerful solution for their high voltage power conversion needs, the LTC7820IUFD#PBF offers a compelling mix of features and performance. Its integration into a system can help achieve a compact, efficient, and reliable power supply design that meets the stringent requirements of a wide range of applications.

Overall, the LTC7820IUFD#PBF by Analog Devices Inc. represents a sophisticated solution for modern power management challenges, combining high efficiency, precision, and durability in a single component.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4882 $64.4646
6+ $17.6313 $105.7878
9+ $17.0804 $153.7236
13+ $16.5294 $214.8822
16+ $15.9784 $255.6544
21+ $14.3255 $300.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess