EN
  • EN
  • DE

LTC7821EUH#TRPBF

Part No LTC7821EUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK HYBRID 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 10V ~ 72V
Frequency - Switching 200kHz ~ 1.5MHz
Duty Cycle (Max) 40%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC7821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378996-LTC7821EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7821EUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC7821EUH#TRPBF Hybrid Step-Down Synchronous Controller

The LTC7821EUH#TRPBF is a cutting-edge hybrid synchronous step-down controller from Analog Devices Inc. that combines the performance of a switched capacitor converter with that of a synchronous step-down regulator. This innovative product is designed to provide a high-efficiency, high-power density solution for a variety of applications, including telecom, datacom, automotive, industrial, and medical systems.

Key Features:

  • Hybrid Step-Down Topology: The LTC7821EUH#TRPBF utilizes a hybrid approach that merges a switched capacitor circuit with a synchronous step-down converter, allowing it to deliver high efficiency across a broad range of output currents.
  • Wide Input Voltage Range: This device operates over a wide input voltage range of 10V to 72V, making it versatile for use in various systems with different supply levels.
  • Fixed Frequency Operation: The controller operates at a fixed frequency and is user-programmable, which can help manage noise and provide a predictable electromagnetic interference (EMI) performance.
  • Phase-Lockable Frequency: It features a phase-lockable frequency of 350kHz to 750kHz, allowing for synchronization with external clocks to further minimize system interference.
  • Current Mode Control: The LTC7821EUH#TRPBF offers excellent transient response and cycle-by-cycle current limit through its current mode control scheme.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.

Package and Availability:

The LTC7821EUH#TRPBF is packaged in a compact 32-lead QFN package, which is suitable for space-constrained applications. The device is also available in tape and reel format under the part number LTC7821EUH#TRPBF, facilitating automated manufacturing processes.

Applications:

With its robust design and flexible features, the LTC7821EUH#TRPBF is an excellent choice for designers looking to improve power efficiency and performance in their power management systems. Its applications span across a wide range of industries, including but not limited to telecommunications, server and networking equipment, automotive electronics, industrial control systems, and high-performance computing platforms.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess