EN
  • EN
  • DE

LTC7862EUFD#PBF

Part No LTC7862EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description 140V HIGH EFFICIENCY SWITCHING S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196946-LTC7862EUFD#PBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC7862EUFD#PBF CAD Model

Description

Product Overview: LTC7862EUFD#PBF

The LTC7862EUFD#PBF is a high-performance switching regulator controller from Analog Devices Inc., designed to manage power supply operations in a range of electronic applications. This advanced controller is particularly suitable for systems that require high efficiency, reliability, and precision in power regulation.

Key Features

  • Wide Input Voltage Range: The LTC7862EUFD#PBF can handle a broad range of input voltages, making it versatile for various power sources and systems.
  • Robust Output Voltage Regulation: It provides precise output voltage regulation, ensuring stable and consistent power delivery to sensitive electronic components.
  • Multi-Phase Capability: This controller supports multi-phase operation, which can improve performance by reducing power dissipation and improving thermal management.
  • Advanced Control: The product features sophisticated control algorithms, including current mode control, for responsive and stable operation.
  • Protection Features: It includes a suite of protection features such as overvoltage, overcurrent, and overtemperature protection to safeguard the system against potential damage.

Applications

The LTC7862EUFD#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Datacom Infrastructure
  • Automotive Systems
  • Industrial Power Supplies
  • High-Density Distributed Power Systems

Technical Specifications

The LTC7862EUFD#PBF is housed in a 28-lead TSSOP package with an exposed pad for enhanced thermal performance. It operates over a junction temperature range of -40°C to 125°C, ensuring reliability across a wide range of operating conditions. The product is RoHS compliant, meeting environmental standards for hazardous substances.

Conclusion

With its robust design, comprehensive protection features, and versatile applications, the LTC7862EUFD#PBF from Analog Devices Inc. stands out as a top-tier solution for demanding power management tasks. Its advanced capabilities ensure that it can meet the needs of the most challenging systems, providing efficient and reliable power regulation that designers can trust.

You May Also Be Interested in

STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4668 $70.4004
6+ $19.2549 $115.5294
9+ $18.6531 $167.8779
12+ $18.0514 $216.6168
15+ $17.4497 $261.7455
20+ $15.6446 $312.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess