EN
  • EN
  • DE

LTM4632EV#PBF

Part No LTM4632EV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-2.5V 0.6-2.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 2.5V
Voltage - Output 2 0.6 ~ 2.5V
Current - Output (Max) 3A, 3A
Applications ITE (Commercial)
Features OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 25-PowerLGA Module
Size / Dimension 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Supplier Device Package 25-LGA (6.25x6.25)
Base Product Number LTM4632
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852766-LTM4632EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4632EV#PBF CAD Model

Description

Introducing the LTM4632EV#PBF from Analog Devices Inc.

The LTM4632EV#PBF is a highly efficient, dual 3A or single 6A, step-down DC/DC μModule (micromodule) regulator from the renowned manufacturer, Analog Devices Inc. This compact and versatile component is designed to meet the needs of space-constrained applications without compromising on performance or reliability.

Key Features:

  • Wide Input Voltage Range: The LTM4632EV#PBF operates efficiently with an input voltage range of 3.6V to 20V, making it ideal for a variety of applications, including industrial, automotive, and communications equipment.
  • Dual or Single Output Modes: Users can leverage its flexibility by configuring it to provide either two independent 3A outputs or one single 6A output, depending on the requirements of the system.
  • High Efficiency: With its advanced design, this μModule regulator achieves high efficiency, which minimizes heat generation and helps in maintaining optimal performance even in thermally challenging conditions.
  • Compact Size: The LTM4632EV#PBF comes in a small footprint package (6.25mm x 6.25mm x 2.42mm LGA), allowing for high-density system design without sacrificing power or thermal management.
  • Integrated Components: This micromodule includes the inductor, power switches, DC/DC controller, and supporting components, simplifying the design process and reducing the time to market.

Applications:

The versatility of the LTM4632EV#PBF makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • Automotive Electronics
  • Portable Devices

Quality and Reliability:

As with all Analog Devices Inc. products, the LTM4632EV#PBF is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of today's electronic devices, ensuring stable and consistent performance across a wide range of operating conditions.

In conclusion, the LTM4632EV#PBF μModule regulator is an excellent choice for designers looking for a high-performance power management solution that combines efficiency, flexibility, and compactness. Its advanced features and robust design make it an essential component for modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6356 $62.5424
8+ $12.8292 $102.6336
13+ $12.4283 $161.5679
17+ $12.0274 $204.4658
22+ $11.6265 $255.7830
29+ $10.4237 $302.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess