EN
  • EN
  • DE

LTM4634IY#PBF

Part No LTM4634IY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Module DC-DC 3-OUT 0.8V to 5.5V/0.8V to 5.5V/0.8V to 13.5V 5A/5A/4A Automotive 144-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Current - Output 1 5 A
Current - Output 2 5 A
Features OCP, OVP, UVLO
Height 5.08 mm
Length 14.986 mm
Max Duty Cycle 95 %
Max Input Voltage 28 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 4 A
Max Supply Voltage 28 V
Min Input Voltage 4.75 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Outputs 3
Number of Pins 144
Output Current 5 A
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 750 kHz
Voltage - Output 1 5.5 V
Voltage - Output 2 5.5 V
Voltage - Output 3 13.5 V
Width 14.986 mm
Win Source Part Number 1032339-LTM4634IY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4634IY#PBF CAD Model

Description

Product Overview: LTM4634IY#PBF

The LTM4634IY#PBF is a high-performance, step-down DC/DC µModule (micro module) regulator from Analog Devices Inc. Designed to deliver precision power regulation in a compact and efficient package, this product is ideal for a wide range of applications, including telecommunications, datacom infrastructure, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The LTM4634IY#PBF utilizes advanced design techniques and high-quality components to achieve excellent power conversion efficiency, which helps to minimize heat generation and improve system reliability.
  • Compact Design: This µModule regulator integrates the inductor, power switches, DC/DC controller, and supporting components into a small 16mm x 16mm x 5.01mm BGA (ball grid array) package, saving valuable board space.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.6V to 20V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a wide range of output voltage settings to meet specific application requirements.
  • High Output Current: Capable of delivering up to 10A of continuous output current, the LTM4634IY#PBF can power demanding loads with ease.
  • Robust Thermal Performance: The integrated heat sink and the BGA package enhance thermal performance, enabling operation in high-temperature environments.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection to ensure safe and reliable operation under various conditions.

Applications

The versatility and high performance of the LTM4634IY#PBF make it suitable for a range of applications, including:

  • Telecommunications equipment
  • Datacom and networking devices
  • Industrial systems and controls
  • High-density distributed power systems

Conclusion

The LTM4634IY#PBF from Analog Devices Inc. is a powerful, efficient, and compact solution for advanced power regulation needs. With its adjustable output, high current capability, and robust protection features, this µModule regulator is an excellent choice for designers looking to optimize power management in space-constrained and thermally challenging environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.3650 $85.3650
2+ $82.6973 $165.3946
3+ $80.0297 $240.0891
4+ $77.3620 $309.4480
5+ $69.3591 $346.7955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess