EN
  • EN
  • DE

LTM4646EY#PBF

Part No LTM4646EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5.5V 0.6 ~ 5.5V 10A, 10A 4.5V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Current - Output (Max) 10A, 10A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 96%
Mounting SMD (SMT)
Package / Case 88-BBGA Module
Dimension 0.59" L x 0.44" W x 0.21" H (15.0mm x 11.3mm x 5.2mm)
Supplier Device Package 88-BGA (15x11.25)
Base Product Number LTM4646
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-LTM4646EY#PBF
Standard Package 119
Win Source Part Number 1016275-LTM4646EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4646EY#PBF CAD Model

Description

The LTM4646EY#PBF is a high-performance, dual 10A or single 20A, ultra-thin step-down µModule (micromodule) regulator from the esteemed manufacturer, Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components into a compact, BGA (Ball Grid Array) package, providing a space-efficient, power management solution for a wide range of applications.

Key Features:

  • High Efficiency: The LTM4646EY#PBF is designed for optimal power conversion efficiency, which is essential for minimizing heat generation and improving system performance.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, this µModule regulator can cater to a variety of power sources, making it versatile for different system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for precise voltage regulation tailored to the specific needs of the application.
  • Scalability: The LTM4646EY#PBF can be used in parallel configurations for applications requiring higher current capabilities, providing a scalable solution for power-intensive applications.
  • Thermal Management: The device features advanced thermal design, ensuring reliable operation even in environments with limited airflow or high ambient temperatures.
  • Compact Design: The integration of multiple components into a single package not only saves board space but also simplifies the design and reduces the bill of materials.

Applications:

The LTM4646EY#PBF is ideal for use in a wide array of electronics that demand high-efficiency power conversion and tight space constraints. It is particularly well-suited for:

  • Datacom and Telecom Systems
  • FPGAs, ASICs, and Microprocessors
  • Medical and Industrial Equipment
  • Test and Measurement Devices

With its robust design and flexible application range, the Analog Devices Inc. LTM4646EY#PBF µModule regulator is a powerful solution for modern, compact, and high-performance power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.4050 $56.4050
3+ $46.2810 $138.8430
4+ $44.8347 $179.3388
5+ $43.3885 $216.9425
6+ $41.9422 $251.6532
8+ $37.6033 $300.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess