EN
  • EN
  • DE

LTM4650AIY#PBF

Part No LTM4650AIY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTM4650A - Dual 25A or Single 50A DC/DC μModule Regulator with 1% DC Accuracy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 5.21 mm
Max Duty Cycle 98 %
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Outputs 2
Number of Pins 144
Output Current 25 A
Output Voltage 5.5 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1072779-LTM4650AIY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4650AIY#PBF CAD Model

Description

Analog Devices Inc. LTM4650AIY#PBF Overview

The LTM4650AIY#PBF is a high-efficiency, dual 25A or single 50A, step-down DC/DC μModule (micromodule) regulator from Analog Devices Inc. that is designed to meet the demands of high-performance power conversion applications. This advanced module integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the necessary support components in a compact BGA (ball grid array) package, making it an ideal solution for space-constrained systems.

With its wide input voltage range of 4.5V to 15V, the LTM4650AIY#PBF is suitable for a variety of supply voltages, providing versatility in different environments and applications. The output voltage is adjustable from 0.6V to 1.8V, allowing for precise voltage regulation tailored to the needs of sensitive electronic components such as FPGAs, ASICs, and microprocessors.

The LTM4650AIY#PBF employs advanced switching technology to achieve high efficiency, which is critical for reducing heat generation and improving system reliability. Its high switching frequency enables the use of small external components, further minimizing the solution footprint. Additionally, the module supports parallel operation, allowing for scalability in power design by sharing current between multiple units for higher current applications.

This power module also features a range of protective functions, including overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the power supply and the load. The LTM4650AIY#PBF is designed with ease-of-use in mind, requiring minimal external components and simplifying the design process for engineers.

Applications for the LTM4650AIY#PBF are diverse and include telecommunications, datacom infrastructure, networking, and industrial systems, where efficient power conversion is critical. Its robust design and comprehensive feature set make it a reliable choice for designers looking to optimize power management in their advanced electronic systems.

Overall, the LTM4650AIY#PBF from Analog Devices Inc. represents a state-of-the-art solution for modern power supply requirements, combining performance, integration, and reliability in a single package.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8870 $80.8870
2+ $78.3593 $156.7186
3+ $75.8316 $227.4948
4+ $73.3039 $293.2156
5+ $65.7207 $328.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess