EN
  • EN
  • DE

LTM4650IY

Part No LTM4650IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features DC DC Converter 2 Output - Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Family Name LTM4650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTM4650IYDKR, LTM4650IY-ND, 505-LTM4650IYCT, 505-LTM4650IY
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847393-LTM4650IY
Ultra Librarian 3D Model Ultra Librarian LTM4650IY CAD Model

Description

The LTM4650IY is a high-performance, dual 25A or single 50A step-down µModule (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power solution integrates the inductor, power switches, DC/DC controller, and supporting components all within a compact, encapsulated package. Designed to meet the rigorous demands of space-constrained, high-density applications, the LTM4650IY delivers efficient power conversion with precision and reliability.

Key Features

  • High Efficiency: The device's high-efficiency design minimizes heat generation, making it suitable for thermally sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 15V, the LTM4650IY is versatile and can accommodate a variety of power sources.
  • Scalable Output Current: The µModule can be used in parallel configurations, allowing for scalability in applications requiring higher current capabilities.
  • Fast Transient Response: Its fast transient response ensures stable operation during sudden changes in load, which is critical for sensitive electronic devices.
  • Integrated Components: By integrating inductors, MOSFETs, a DC/DC controller, and compensation circuitry, the LTM4650IY simplifies design and reduces external component count.
  • Compact Design: The small form factor (16mm x 16mm x 5.01mm) BGA package allows for efficient use of board space, making it ideal for densely populated circuit boards.

Applications

The LTM4650IY is suitable for a variety of applications, including but not limited to:

  • Datacom and telecom systems
  • Enterprise servers and storage systems
  • Industrial and medical equipment
  • Networking and high-density computing applications

Product Specifications

With its robust design, the LTM4650IY operates over a temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions. The device also features overvoltage, overcurrent, and overtemperature protection, safeguarding your application from potential damage caused by abnormal operating conditions.

For detailed technical specifications, reference designs, and application notes, designers are encouraged to consult the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4437 $73.4437
2+ $70.9625 $141.9250
3+ $66.0000 $198.0000
4+ $63.5188 $254.0752
5+ $61.0376 $305.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess