EN
  • EN
  • DE

LM32CIMT/NOPB

Part No LM32CIMT/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP SENSORPATH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 85°C
Sensing Temperature - Remote 0°C to 100°C
Output Type SensorPath
Supply Voltage - Operating 3 V to 3.6 V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 141295-LM32CIMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM32CIMT/NOPB CAD Model

Description

The LM32CIMT/NOPB is a high-quality product from the renowned manufacturer, Texas Instruments.

  • Description: precision voltage-to-frequency converter
  • Frequency range: up to 100 kHz
  • Feature: highly stable oscillator circuit
  • Feature: built-in low-pass filter
  • Supply Voltage Range: 4.5V to 40V
  • Package: easy-to-mount surface-mount package
  • Compliance: RoHS standards

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess