EN
  • EN
  • DE

LTM4651IY#PBF

Part No LTM4651IY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT -0.5V to -26.5V 4A 24W 77-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 5.21 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 58 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.6 V
Nominal Supply Current 2.3 A
Number of Outputs 1
Number of Pins 77
Output Current 4 A
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1010172-LTM4651IY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4651IY#PBF CAD Model

Description

Analog Devices Inc. LTM4651IY#PBF Overview

The LTM4651IY#PBF is a high-performance, µModule (micro-module) step-down regulator from Analog Devices Inc., designed to deliver efficient power management solutions for a wide range of applications. This compact and versatile module integrates the inductor, power switches, DC/DC controller, and supporting components within a single package, simplifying the design process and reducing the overall footprint on the PCB.

Key Features

  • High Efficiency: The LTM4651IY#PBF boasts a high efficiency that minimizes heat generation, making it ideal for systems with limited cooling resources.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 16V, it is suitable for a variety of supply voltages, including industry-standard 5V, 12V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5.5V, allowing for broad compatibility with different ICs and systems.
  • High Power Density: The integrated design enables a high power density, which is essential for space-constrained applications.
  • Thermal Performance: The module is designed with thermal performance in mind, featuring a land grid array (LGA) package that enhances heat dissipation.

Applications

The LTM4651IY#PBF is ideally suited for use in a variety of electronic systems, including:

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Medical devices
  • Test and measurement instruments

Reliability and Quality

As with all Analog Devices products, the LTM4651IY#PBF is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The module's robust design is intended to withstand harsh industrial environments and provide a long operational lifespan.

Conclusion

The LTM4651IY#PBF from Analog Devices Inc. is a powerful, efficient, and compact solution for modern power management challenges. Its integrated design, adjustable output, and wide input range make it an excellent choice for designers looking to streamline their power supply designs while maintaining performance and reliability.

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 10W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 1A 18V - 36V Input
Lowest to $43.6568
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 50W / Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Lowest to $56.8469
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 10W / Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 3W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 4.5V - 9V Input
Lowest to $9.8941
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 32V 300W / Bus Converter Module DC DC Converter 1 Output 32V 9A 38V - 55V Input
Lowest to $136.7552
Artesyn Embedded Technologies
DC DC CONVERTER 1.8V 75W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 8A 4V - 6V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 1W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 125mA 36V - 76V Input
Lowest to $31.2820

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2457 $58.2457
3+ $47.7914 $143.3742
4+ $46.2979 $185.1916
5+ $44.8044 $224.0220
6+ $43.3109 $259.8654
8+ $38.8305 $310.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess