EN
  • EN
  • DE

LTM4668AIY#PBF

Part No LTM4668AIY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 4X0.6-5.5V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 1.2A, 1.2A, 1.2A, 1.2A 2.7V - 17V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Voltage - Output 3 0.6 ~ 5.5V
Voltage - Output 4 0.6 ~ 5.5V
Current - Output (Max) 1.2A, 1.2A, 1.2A, 1.2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 49-FBGA Module
Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM4668
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4668AIY#PBF,505-LTM4668AIY#PBF,161-LTM4668AIY#PBF,161-LTM4668AIY#PBF-ND
Standard Package 260
Win Source Part Number 999649-LTM4668AIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4668AIY#PBF CAD Model

Description

The LTM4668AIY#PBF is a high-performance, dual 10A or single 20A step-down µModule (micromodule) regulator from Analog Devices Inc. This innovative product integrates the inductor, MOSFET, a dual DC/DC regulator, and all the supporting components into a compact, surface-mount package. Designed to cater to a wide range of applications, the LTM4668AIY#PBF is an ideal solution for space-constrained systems that require a high-density power supply with superior thermal performance.

Key Features

  • High Efficiency: The LTM4668AIY#PBF boasts high efficiency, capable of converting input voltages ranging from 2.7V to 17V to lower output voltages ranging from 0.6V to 5.5V, which is essential for power-sensitive applications.
  • Flexible Configuration: This µModule regulator can be configured as a dual 10A output or a single 20A output, providing design flexibility to meet various current demands.
  • Integrated Design: The integration of inductors, MOSFETs, and a dual DC/DC regulator simplifies design and reduces the number of external components required, leading to a reduction in board space and system complexity.
  • Advanced Packaging: The LGA (Land Grid Array) package enhances the thermal performance and permits a low profile, which is crucial for systems with height restrictions.
  • Multiple Operating Modes: It supports Burst Mode operation for high efficiency at low output currents, as well as pulse-skipping and external synchronization modes.

Applications

The LTM4668AIY#PBF is versatile and can be used in a variety of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Networking and Storage Systems
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4668AIY#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring stable performance in diverse operating environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9709 $56.9127
7+ $15.5658 $108.9606
10+ $15.0794 $150.7940
14+ $14.5930 $204.3020
18+ $14.1065 $253.9170
24+ $12.6473 $303.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess