EN
  • EN
  • DE

LTM8027MPY#PBF

Part No LTM8027MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description LTM8027 - 60V, 4A DC/DC μModule (Power Module) Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Efficiency 95 %
Features SCP, UVLO
Height 4.318 mm
Length 14.986 mm
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Current 4 A
Max Output Voltage 24 V
Min Input Voltage 4.5 V
Min Operating Temperature -55 °C
Min Output Voltage 2.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 113
Output Current 4 A
Output Type Adjustable
Output Voltage 2.5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Voltage - Output 1 24 V
Width 14.986 mm
Win Source Part Number 1072792-LTM8027MPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8027MPY#PBF CAD Model

Description

The LTM8027MPY#PBF from Analog Devices Inc. is a high-performance DC/DC µModule (micromodule) regulator designed for a wide range of applications, including industrial, automotive, and telecommunications systems. This innovative product encapsulates a complete power management solution in a compact package, simplifying design and reducing time-to-market for engineers and product designers.

Key Features

  • Integrated Design: The LTM8027MPY#PBF integrates the inductor, MOSFETs, DC/DC controller, and compensation circuitry within a single package, offering a streamlined solution for power supply design.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range from 4.5V to 36V, making it versatile for various input sources and suitable for stepping down higher voltages to lower voltages as required by the application.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, allowing for flexibility in providing the precise voltage needed for different electronic components.
  • High Efficiency: With its advanced design, the LTM8027MPY#PBF achieves high efficiency, which is critical for thermal management and energy savings in compact or enclosed environments.
  • Robust Thermal Performance: The device is designed with a robust thermal package that ensures reliable operation even in harsh environments, making it suitable for industrial and automotive applications that may experience elevated temperatures.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of the end application.

Applications

The LTM8027MPY#PBF is ideal for use in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Data acquisition systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM8027MPY#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. With its comprehensive feature set and robust design, the LTM8027MPY#PBF stands out as an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
TDK-Lambda Americas Inc.
Module DC-DC 1-OUT 15V 5A 75W 12-Pin
Need more? Email Us
TDK Corporation
Isolated DC/DC Converters 8W 3.3V 2.42A
Need more? Email Us
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 3.3V 6.6W / Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 72V Input
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Traco Power
DC DC CONVERTER +/-5V 3W / Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 43V - 160V Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6509 $81.6509
2+ $66.9956 $133.9912
3+ $64.9020 $194.7060
4+ $62.8084 $251.2336
5+ $60.7148 $303.5740
6+ $54.4340 $326.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess