EN
  • EN
  • DE

PH75F28015

Part No PH75F28015
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 15V 5A 75W 12-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Current - Output 1 5 A
Features OCP, OVP
Height 12.7 mm
Isolation Voltage 3 kV
Length 86.106 mm
Max Input Voltage 400 V
Max Operating Temperature 85 °C
Max Output Current 5 A
Max Power Dissipation 75 W
Min Input Voltage 200 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 12
Output Current 5 A
Output Power 75 W
Output Voltage 15 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 15 V
Width 61.976 mm
Win Source Part Number 1221922-PH75F28015
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH75F28015 CAD Model

Description

The TDK-Lambda Americas Inc. PH75F28015 is a board mount module that features OCP and OVP from TDK-Lambda Americas Inc.

  • Features: OCP, OVP
  • Length: 86.106mm
  • Width: 61.976mm
  • Height: 12.7mm
  • Pins: 12
  • Isolation Voltage: 3 kV
  • Output Channels: 1
  • Output Current: 5A
  • Output Voltage: 15V
  • Input Voltage (Max): 400V
  • Input Voltage (Min): 200V
  • Operating Temperature: -20°C to 85°C
  • Power Dissipation (Max): 75W
  • RoHS: Compliant
  • Supply: Limited

You May Also Be Interested in

TDK-Lambda Americas Inc.
Conv DC-DC Single Step Up 1.5V to 16.5V 8-Pin PDIP N
Lowest to $29.1045
Artesyn Embedded Technologies
DC DC CONVERTER 5V 200W / Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 12V 2.08A 25W 8-Pin ATS
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Lowest to $70.3729
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 10W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 1A 18V - 36V Input
Lowest to $43.6568
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 1W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 125mA 36V - 76V Input
Lowest to $31.2820
Vicor Corporation
DC DC CONVERTER 24V 300W / Bus Converter Module DC DC Converter 1 Output 24V 12A 38V - 55V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess