EN
  • EN
  • DE

CD74HCT40103E

Part No CD74HCT40103E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 8-BIT 16DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 14 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HCT40103
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915170-CD74HCT40103E
Ultra Librarian 3D Model Ultra Librarian CD74HCT40103E CAD Model

Description

        

The CD74HCT40103E is a high-speed CMOS logic 8-bit synchronous down counter designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT (High-Speed CMOS, TTL-compatible) family, which is known for combining the low power consumption of CMOS with the speed and driving capability of TTL.

        

Key Features

    
            
  • Device Type: 8-Bit Synchronous Down Counter
  •         
  • Logic Family: HCT
  •         
  • Supply Voltage Range: 4.5V to 5.5V
  •         
  • Count Frequency (Max): 35 MHz
  •         
  • Operating Temperature Range: -55°C to 125°C
  •         
  • Package / Case: DIP-16
  •         
  • Propagation Delay Time: 18 ns
  •         
  • Output Capability: Standard
  •     
    

Product Description

    

The CD74HCT40103E counter is a versatile device that is utilized in a wide range of applications including timers, frequency dividers, and event counters. It features a fully synchronous internal design, which ensures stable counting sequences free from the glitches typically associated with asynchronous (ripple-clock) counters.

    

The counter is presettable and incorporates a preset-enable and a carry-out signal for cascading multiple counters. When the counter reaches zero, the carry-out signal can be used to trigger an external circuit or to enable another counter, allowing for extended counting ranges.

    

Programming the CD74HCT40103E is straightforward, thanks to its parallel load capability. The counter can be initialized to any desired value by presenting the value on the data inputs while the preset-enable input is held high. The counter decrements on each positive-going transition of the clock input.

    

With its robust design and compatibility with the TTL logic levels, the CD74HCT40103E is a reliable choice for designers who require an 8-bit counter with high-speed performance and the advantages of CMOS technology. The device is available in a DIP-16 package, ensuring easy integration into a wide variety of systems.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.3227
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
115+ $0.8856 $101.8440
175+ $0.8580 $150.1500
245+ $0.8303 $203.4235
315+ $0.8026 $252.8190
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess