EN
  • EN
  • DE

CC1R5-1205SF-E

Part No CC1R5-1205SF-E
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Conv DC-DC Single Step Up 1.5V to 16.5V 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Current - Output 1 300 mA
Depth 16.6 mm
Height 8.5 mm
Isolation Isolated
Isolation Voltage 500 V
Lead Free Yes
Length 16.51 mm
Max Input Voltage 18 V
Max Input Voltage (DC) 18 V
Maximum Operating Temperature 85 °C
Max Output Current 300 mA
Max Output Power 1.5 W
Max Power Dissipation 1.5 W
Min Input Voltage 9 V
Min Input Voltage (DC) 9 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Nominal Input Voltage 12 V
Nominal Output Voltage 5 V
Number of Outputs 1
Number of Pins 7
Output Current 300 mA
Output Power 1.5 W
Output Voltage 5 V
Power Rating 1.5 W
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Voltage - Output 1 5 V
Weight 3.2 g
Width 16.51 mm
Win Source Part Number 1007377-CC1R5-1205SF-E
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC1R5-1205SF-E CAD Model

Description

The TDK-Lambda Americas Inc. CC1R5-1205SF-E is a board mount module that has an isolation voltage of 500V.

  • Isolation Voltage: 500V
  • Power Rating: 1.5W
  • Maximum Output Current: 300mA
  • Nominal Input Voltage: 12V
  • Nominal Output Voltage: 5V
  • Package: PDIP
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • Lead-Free Feature: yes
  • RoHS Compliant: RoHS compliant

You May Also Be Interested in

Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us
TDK-Lambda Americas Inc.
Module DC-DC 1-OUT 15V 5A 75W 12-Pin
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Flex Power Modules
DC DC CONVERTER 12V 240W / Intermediate Bus Converter DC DC Converter 1 Output 12V 20A 40V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 500W / Isolated Module DC DC Converter 1 Output 48V 10.42A 180V - 375V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess