EN
  • EN
  • DE

LTM8046IY

Part No LTM8046IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.8-12V  /  Isolated Module DC DC Converter 1 Output 1.8 ~ 12V 500mA 3.1V - 31V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 31V
Voltage - Output 1 1.8 ~ 12V
Current - Output (Max) 500mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 51-BBGA Module
Dimension 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm)
Supplier Device Package 51-BGA (15x9)
Base Product Number LTM8046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8046IY
Standard Package 170
Win Source Part Number 1194693-LTM8046IY
Ultra Librarian 3D Model Ultra Librarian LTM8046IY CAD Model

Description

Product Overview: LTM8046IY by Analog Devices Inc.

The LTM8046IY is a versatile and highly efficient micro-module converter from Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is a complete system-in-package (SiP) power solution, which integrates a switching regulator, inductors, and supporting components within a compact package. It is designed to simplify the implementation of power conversion in complex systems, reducing design time and accelerating time-to-market for a wide range of applications.

Key Features:

  • High Efficiency: The LTM8046IY boasts a high efficiency rate, which minimizes heat generation and allows for operation in temperature-sensitive applications.
  • Wide Input Voltage Range: It is capable of operating with an input voltage range of 3.1V to 31V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 2.5V to 12.6V, providing flexibility to power different types of loads.
  • Integrated Components: With inductors, power switches, and compensation circuitry all integrated into the package, the LTM8046IY simplifies board design and layout.
  • Compact Design: The small footprint of the package (9mm x 15mm x 4.92mm) makes it an ideal choice for space-constrained applications.

Applications:

The LTM8046IY is well-suited for a broad range of applications, including but not limited to:

  • Telecommunications and networking equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Test and measurement equipment

Reliability and Performance:

Analog Devices Inc. ensures that the LTM8046IY meets the highest standards of reliability and performance. The product is designed for rugged environments and can operate at a junction temperature range from -40°C to +125°C, providing consistent performance even under extreme conditions.

Conclusion:

In conclusion, the LTM8046IY from Analog Devices Inc. is a highly integrated, efficient, and reliable power solution that streamlines the design process for engineers and product developers. Its versatility and compact size make it an excellent choice for a multitude of applications where space and power efficiency are critical.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.6177 $51.6177
3+ $42.3530 $127.0590
4+ $41.0294 $164.1176
6+ $39.7059 $238.2354
7+ $38.3824 $268.6768
9+ $34.4118 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess