EN
  • EN
  • DE

LTM9001CV-GA#PBF

Part No LTM9001CV-GA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RCVR IF/BASEBAND 16B 81LGA / RF IC IF to Baseband Receiver 0Hz ~ 300MHz 16-Bit ADC 81-LGA (11.25x11.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 16-Bit ADC
Mounting Type Surface Mount
Package / Case 81-BLGA
Supplier Device Package 81-LGA (11.25x11.25)
Base Product Number LTM9001
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 198279-LTM9001CV-GA#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9001CV-GA#PBF CAD Model

Description

Product Overview: LTM9001CV-GA#PBF

The LTM9001CV-GA#PBF is a high-performance, integrated data acquisition system from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This product is part of the µModule® (micromodule) series, which combines precision data conversion with a robust signal conditioning block in a compact form factor.

Key Features

  • Integrated Solution: The LTM9001CV-GA#PBF integrates a 16-bit, 160Msps analog-to-digital converter (ADC) with a high-performance differential amplifier. This integration simplifies design and reduces time-to-market.
  • High-Speed Performance: With a sampling rate of up to 160Msps, this product is ideal for high-speed signal processing applications, such as medical imaging, test equipment, and communication systems.
  • Excellent Signal Fidelity: The differential amplifier provides excellent common-mode rejection ratio (CMRR) and low total harmonic distortion (THD), ensuring accurate and clean signal acquisition.
  • Easy to Use: The LTM9001CV-GA#PBF comes in a surface-mount BGA package, which is easy to integrate into various PCB designs. Its micromodule design requires minimal external components, reducing design complexity.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communications Infrastructure
  • Industrial Monitoring and Control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM9001CV-GA#PBF is no exception. It is built to meet stringent industry standards, ensuring high performance and durability in demanding environments.

Environmental Compliance

The LTM9001CV-GA#PBF adheres to RoHS (Restriction of Hazardous Substances) and is lead-free, indicating a focus on environmental responsibility and the safety of electronic components.

Whether for advanced medical equipment, precise instrumentation, or reliable industrial systems, the LTM9001CV-GA#PBF from Analog Devices Inc. offers a sophisticated solution for complex data acquisition challenges.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.8260 $91.8260
2+ $75.3441 $150.6882
3+ $72.9902 $218.9706
4+ $70.6352 $282.5408
5+ $68.2813 $341.4065
6+ $61.2173 $367.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess