EN
  • EN
  • DE

LTP5901IPC-IPRB1C2#PBF

Part No LTP5901IPC-IPRB1C2#PBF
Manufacturer Analog Devices Inc.
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 CHIP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 15 Weeks
Features 802.15.4 Smartmesh IP™, 6LoWPAN Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer Analog Devices Inc.
Series SmartMesh® IP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name LTP5901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Quantity per package 22
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880179-LTP5901IPC-IPRB1C2#PBF
Ultra Librarian 3D Model Ultra Librarian LTP5901IPC-IPRB1C2#PBF CAD Model

Description

Product Overview: LTP5901IPC-IPRB1C2#PBF by Analog Devices Inc.

The LTP5901IPC-IPRB1C2#PBF is a sophisticated, high-performance wireless communication module designed by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This module is part of the SmartMesh IP™ product line, which is specifically engineered to provide robust wireless sensor networking to a wide array of industrial applications where reliability, resilience, and security are paramount.

Designed to operate in challenging RF environments, the LTP5901IPC-IPRB1C2#PBF utilizes the SmartMesh IP™ network protocol to ensure highly scalable, low-power operation. This protocol is built on the proven time-synchronized channel hopping (TSCH) technique derived from the IEEE 802.15.4e standard, which guarantees high reliability and deterministic power management across the network.

Key Features:

  • Reliability: The module boasts a network reliability of >99.999% data delivery in tough industrial RF environments, making it exceptionally dependable for critical applications.
  • Power Efficiency: It is designed for low power consumption, enabling years of battery life for wireless sensor nodes, thus reducing maintenance frequency and costs.
  • Security: With advanced security features including AES-128 encryption, message integrity checking, and secure key management, the LTP5901IPC-IPRB1C2#PBF ensures that communications are protected from eavesdropping and unauthorized access.
  • Easy Integration: The module provides a simple serial interface for easy integration with host processors, and it is pre-certified for immediate deployment, which greatly reduces time to market for industrial IoT products.
  • Robust Networking: It supports thousands of nodes in a single network, with no loss in reliability, making it ideal for large-scale deployments.

Whether it's for process automation, asset tracking, environmental monitoring, or any other industrial application requiring reliable and secure wireless communications, the LTP5901IPC-IPRB1C2#PBF is engineered to deliver exceptional performance. With its robust networking capabilities and ease of integration, this module from Analog Devices Inc. is a top choice for developers looking to deploy industrial-grade wireless sensor networks.

Analog Devices Inc. has a reputation for quality and excellence, and the LTP5901IPC-IPRB1C2#PBF is a testament to their commitment to providing advanced solutions for the ever-evolving needs of the industrial IoT landscape.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
Linear IC
Lowest to $22.9926
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess