EN
  • EN
  • DE

LTP5902IPC-IPRB1C1#PBF

Part No LTP5902IPC-IPRB1C1#PBF
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description RX TXRX MODULE 802.15.4 MMCX SMD / 802.15.4 Smartmesh IP™, 6LoWPAN Transceiver Module 2.4GHz Antenna Not Included, MMCX Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Analog Devices Inc.
Series SmartMesh® IP
Package Tray
RF Family/Standard 802.15.4
Protocol Smartmesh IP™, 6LoWPAN
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 8dBm
Sensitivity -95dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, MMCX
Memory Size 512kB Flash, 72kB SRAM
Voltage - Supply 2.1V ~ 3.76V
Current - Receiving 4.5mA
Current - Transmitting 5.4mA ~ 9.7mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 66-SMD Module
Base Product Number LTP5902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 33
Win Source Part Number 1017091-LTP5902IPC-IPRB1C1#PBF
Ultra Librarian 3D Model Ultra Librarian LTP5902IPC-IPRB1C1#PBF CAD Model

Description

Introducing the LTP5902IPC-IPRB1C1#PBF from Analog Devices Inc.

The LTP5902IPC-IPRB1C1#PBF is a sophisticated, high-performance wireless sensor network (WSN) node module designed by Analog Devices Inc., a leader in the semiconductor industry. This module is part of the SmartMesh IP™ product line, which is renowned for providing industrial IoT solutions that demand reliability, low power, and ease of integration.

Key Features

  • Robust Networking: SmartMesh IP networks use a time-synchronized, channel-hopping protocol, which ensures high reliability (99.999% data delivery) and low power consumption even in the most challenging RF environments.
  • Easy to Deploy: The LTP5902IPC-IPRB1C1#PBF is pre-programmed with SmartMesh IP network software, which simplifies the setup process and allows for rapid deployment.
  • Long Battery Life: Designed for energy efficiency, this module can run on batteries for years, making it ideal for remote applications where regular maintenance is not feasible.
  • IP67 Rated: The module comes in a compact, IP67-rated package, ensuring protection against dust and water, thus suitable for harsh industrial environments.
  • Advanced Security: It incorporates essential security features such as AES-128 bit encryption, message integrity checking, and secure boot to ensure network security.

Applications

The LTP5902IPC-IPRB1C1#PBF is versatile and can be utilized across various sectors, including:

  • Industrial Monitoring
  • Building Automation
  • Smart Agriculture
  • Environmental Monitoring
  • Energy Management

Technical Specifications

At the heart of the module lies a precision-engineered radio and microcontroller designed for low power consumption and high-performance communication. The module operates in the 2.4 GHz ISM band and supports IEEE 802.15.4e standards. It comes equipped with an integrated antenna and connectors for easy attachment to a variety of sensors and actuators.

With the LTP5902IPC-IPRB1C1#PBF, Analog Devices Inc. provides a reliable, secure, and easy-to-integrate solution for your wireless sensor networking needs. Its robust design and advanced features make it a go-to choice for professionals seeking to deploy industrial-grade wireless networks.

You May Also Be Interested in

STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess