EN
  • EN
  • DE

MAT01GHZ

Part No MAT01GHZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.025A TO78-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Transistor Polarity 2 NPN (Dual) Matched Pair
Maximum Current Collector 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 800mV @ 1mA, 10mA
Collector Cut-off Current(Max) 400nA
Maximum Power Dissipation 500mW
Frequency - Transition 450MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-78-6
Win Source Part Number 129110-MAT01GHZ
Ultra Librarian 3D Model Ultra Librarian MAT01GHZ CAD Model

Description

The MAT01GHZ is a high-performance matched dual transistor from Analog Devices Inc., designed to deliver exceptional precision and low noise in a wide range of electronic applications. This product stands out for its tightly matched pair of transistors, which ensures superior performance in differential amplifier configurations and current mirror circuits.

Key Features

  • Matched Transistor Pairs: The MAT01GHZ boasts a pair of transistors that are matched to within 10 μV V<sub>BE and 2.5 nA I<sub>C at 100 μA, ensuring high precision in applications requiring closely matched characteristics.
  • Low Noise Performance: With a low noise figure of 1 nV/√Hz at 1 kHz, this component is ideal for audio applications and other sensitive signal processing tasks where noise reduction is critical.
  • High Gain: The product offers a high gain-bandwidth product, providing reliable performance in high-frequency applications.
  • Temperature Performance: The MAT01GHZ operates effectively across a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The MAT01GHZ is versatile and can be used in a variety of applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision current sources
  • Logarithmic amplifiers
  • Analog computing
  • Temperature sensing and compensation

Product Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 40 V Collector-Base Voltage (VCBO) 60 V Emitter-Base Voltage (VEBO) 7 V Collector Current (IC) 10 mA Power Dissipation (PD) 680 mW

For engineers and designers looking for a high-precision, low-noise matched transistor pair, the MAT01GHZ from Analog Devices Inc. is an excellent choice that combines performance with reliability.

You May Also Be Interested in

UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess