EN
  • EN
  • DE

MAT04EY

Part No MAT04EY
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description MATCHED QUAD TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Transistor Type 4 NPN (Quad) Matched Pairs
Current - Collector (Ic) (Max) 30mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 60mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 5nA
DC Current Gain (hFE) (Min) @ Ic, Vce 400 @ 1mA, 30V
Power - Max 350mW
Frequency - Transition 300MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number MAT04
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 629183-MAT04EY
Ultra Librarian 3D Model Ultra Librarian MAT04EY CAD Model

Description

Product Overview: MAT04EY from Analog Devices Inc.

The MAT04EY is a high-performance, quad monolithic NPN transistor from the reputable manufacturer Analog Devices Inc. This precision device is designed to offer excellent matching characteristics and outstanding thermal stability, making it an ideal choice for a wide range of applications including instrumentation amplifiers, differential input stages, and current sources.

Key Features

  • Exceptional Transistor Matching: The MAT04EY boasts a match in VBE and hFE of transistors within 2mV and 2% respectively, which is critical for applications requiring closely matched characteristics.
  • High Gain Bandwidth Product: With a transition frequency typically at 120MHz, this component ensures high-speed performance in demanding circuits.
  • Low Noise: The MAT04EY exhibits a low noise figure, making it suitable for audio and other sensitive applications where noise can be a critical factor.
  • Thermal Tracking: Excellent thermal tracking of less than 5μV/°C ensures consistent performance over a range of temperatures.

Applications

  • Instrumentation Amplifiers
  • Differential Input Stages
  • Current Source/Sink Circuits
  • Logarithmic Amplifiers
  • Analog Computing
  • Precision Current Mirrors

Product Specifications

Parameter Specification Number of Transistors 4 Collector-Emitter Voltage 40V Collector Base Voltage 60V Emitter Base Voltage 7V Collector Current (Continuous) 25mA Power Dissipation 500mW Operating Temperature -55°C to +125°C

The MAT04EY is encapsulated in a compact package, and its superior performance parameters make it a versatile component in precision analog designs. With its focus on quality and consistency, Analog Devices Inc. ensures that this product meets the rigorous demands of high-performance electronic systems.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess