EN
  • EN
  • DE

MAX14770EGSA+

Part No MAX14770EGSA+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 20MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196887-MAX14770EGSA+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Half
Receiver Hysteresis 15 mV
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX14770EGSA+ CAD Model

Description

Maxim Integrated MAX14770EGSA+ RS-485/RS-422 Transceiver

The MAX14770EGSA+ from Maxim Integrated is a high-performance, robust RS-485/RS-422 transceiver designed to operate in harsh industrial environments. This transceiver is capable of achieving data rates up to 16Mbps, making it suitable for high-speed communication requirements. The MAX14770EGSA+ is available in a compact 8-pin NSOIC package, ensuring a minimal footprint on the circuit board and making it ideal for space-constrained applications.

One of the key features of the MAX14770EGSA+ is its enhanced electrostatic discharge (ESD) protection. The device can withstand ESD events up to ±15kV Human Body Model (HBM), providing exceptional resilience against static electricity and other transient voltage events. This level of protection is crucial for maintaining the integrity of communications in industrial settings where ESD events are more prevalent.

The MAX14770EGSA+ also boasts a wide common-mode voltage range of -7V to +12V, exceeding the requirements of the RS-485 and RS-422 standards. This feature ensures reliable data communication over long cable runs and in the presence of ground potential differences, which are common in industrial environments.

Thermal shutdown and short-circuit protection are built into the MAX14770EGSA+ to safeguard the device and the communication bus from damage due to excessive temperature and fault conditions. The transceiver also supports hot-swapping, allowing devices to be added or removed from the bus without causing damage or data corruption.

For design flexibility, the MAX14770EGSA+ offers full-duplex communication, enabling simultaneous transmission and reception of data. This transceiver is suitable for a variety of applications, including industrial control systems, building automation, and networked sensors and actuators.

In summary, the MAX14770EGSA+ RS-485/RS-422 transceiver from Maxim Integrated is a high-speed, highly protected, and reliable solution for demanding industrial communication tasks. Its robust feature set ensures that it can withstand the rigors of harsh environments while maintaining precise and uninterrupted data exchange.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess