EN
  • EN
  • DE

MAX14836GTG+T

Part No MAX14836GTG+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000102-MAX14836GTG+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Package Tube
Type Transceiver
Voltage - Supply 9V ~ 36V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX14836
Ultra Librarian 3D Model Ultra Librarian MAX14836GTG+T CAD Model

Description

MAX14836GTG+T - Maxim Integrated Digital Isolator

The MAX14836GTG+T from Maxim Integrated is a state-of-the-art digital isolator designed to provide signal isolation in a wide range of industrial and commercial applications. This component is part of the robust MAX14836 series, which is known for its high reliability and performance in challenging environments.

Featuring Maxim Integrated's proprietary process technology, the MAX14836GTG+T offers galvanic isolation of up to 3.75kV for 60 seconds. This isolation helps to protect sensitive electronic equipment from high voltage transients, and reduces noise and ground loop errors in digital communication systems.

The device operates across a wide temperature range from -40°C to +125°C, making it suitable for use in harsh industrial settings. It supports data rates up to 1Mbps, ensuring efficient communication in applications such as fieldbus communications for factory automation, isolated SPI interfaces, and general-purpose multichannel isolation.

The MAX14836GTG+T comes in a compact, 16-pin TSSOP package with a lead-free finish, which makes it an environmentally friendly choice that meets RoHS standards. The package is optimized for minimal footprint and low power consumption, with a typical quiescent current of only 5.7mA per channel at V_DD = 5V.

One of the key features of this digital isolator is its integrated power transfer capability. It has an integrated DC-DC converter that allows for single-side power supply, simplifying board layout and reducing external component count. This feature, combined with its high noise immunity and low radiated emissions, makes the MAX14836GTG+T an excellent choice for designing reliable and compact isolated interfaces.

In summary, the MAX14836GTG+T from Maxim Integrated is a robust digital isolator that offers high-voltage isolation, low power consumption, and integrated power transfer. Its small form factor, high data rate support, and wide operating temperature range make it a versatile solution for isolating digital signals in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess