EN
  • EN
  • DE

MAX1595ETC50

Part No MAX1595ETC50
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-UP/STEP-DWN CHARGE PUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Current - Output 125mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Base Product Number MAX1595
Standard Package 133 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881122-MAX1595ETC50
Ultra Librarian 3D Model Ultra Librarian MAX1595ETC50 CAD Model

Description

Maxim Integrated MAX1595ETC50: High-Efficiency, Compact DC-DC Converter

The MAX1595ETC50 from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed to provide a compact power solution for battery-powered devices. Its high switching frequency and integrated synchronous rectifier ensure efficient operation, making it an ideal choice for portable electronics that require a small form factor without sacrificing performance.

Key Features:

  • High Efficiency: The device boasts a high efficiency of up to 96%, minimizing power loss and extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.5V, allowing for flexibility in powering a wide range of devices.
  • Low Quiescent Current: With a low quiescent current of just 30µA, the MAX1595ETC50 is optimized for battery conservation, which is critical for standby and low-power modes.
  • Integrated Synchronous Rectifier: The built-in synchronous rectifier improves efficiency by reducing diode losses, which is particularly beneficial at higher load currents.
  • High Switching Frequency: Operating at a 1MHz switching frequency enables the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Compact Package: The MAX1595ETC50 comes in a compact 12-pin TDFN package, making it suitable for space-constrained applications.

Applications:

The versatility of the MAX1595ETC50 makes it a go-to solution for a variety of portable electronics, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Digital Cameras
  • MP3 Players
  • Portable Medical Devices
  • Other Battery-Operated Devices

With its combination of high efficiency, adjustable output, and compact design, the Maxim Integrated MAX1595ETC50 DC-DC converter is an excellent power management solution for designers looking to optimize their battery-powered products for both performance and size.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2345 $51.7520
38+ $2.6539 $100.8482
59+ $2.5710 $151.6890
81+ $2.4881 $201.5361
104+ $2.4051 $250.1304
140+ $2.1563 $301.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess