EN
  • EN
  • DE

MAX17205G+T0E

Part No MAX17205G+T0E
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC 2-3CELL 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196755-MAX17205G+T0E
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Series ModelGauge™
Package Tape & Reel (TR)
Product Status Active
Function Multi-Function Controller
Number of Cells 2 ~ 3
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX17205G+T0E CAD Model

Description

Maxim Integrated MAX17205G+T0E Model Gage IC

The Maxim Integrated MAX17205G+T0E is a sophisticated battery fuel-gauge integrated circuit (IC) designed to provide high-precision monitoring of battery state-of-charge (SOC) for a wide range of lithium-ion (Li-ion) batteries. This compact and efficient IC is an essential component for portable devices, ensuring accurate battery management and enhancing the overall user experience.

Key Features

  • ModelGauge™ m5 EZ Algorithm: The MAX17205G+T0E incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. This advanced algorithm provides a robust fuel gauging solution by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge.
  • Multi-Cell Support: This IC is capable of monitoring up to 2 series cells (2S), providing versatility for various battery configurations.
  • Low Quiescent Current: With its low quiescent current, the MAX17205G+T0E is optimized for power-sensitive applications, ensuring minimal battery drain when the device is in standby mode.
  • Temperature Compensation: Temperature-compensated fuel gauging enhances the accuracy of the SOC readings across a wide temperature range, making it suitable for use in diverse environmental conditions.
  • I2C Interface: The device features an I2C interface for communication, allowing for easy integration into system designs and facilitating communication with a host microcontroller.

Applications

  • Smartphones and Tablets
  • Portable Computing Devices
  • Wearable Technology
  • Medical Devices
  • Power Banks
  • Consumer Electronics

The MAX17205G+T0E is presented in a compact package, making it ideal for space-constrained applications. Its advanced features and easy-to-use interface make it a go-to solution for designers looking to enhance battery performance and reliability in their products. With Maxim Integrated's reputation for quality and performance, the MAX17205G+T0E is a top choice for battery fuel-gauge ICs in the market.

You May Also Be Interested in

Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Silergy Corp
nan
Lowest to $0.9314
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess