EN
  • EN
  • DE

MAX17223ENT+T

Part No MAX17223ENT+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 225MA 6WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196722-MAX17223ENT+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Up
Output Configuration Positive
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLBGA
Supplier Device Package 6-WLP (1.42x0.89)
Ultra Librarian 3D Model Ultra Librarian MAX17223ENT+T CAD Model

Description

Maxim Integrated MAX17223ENT+T NanoPower DC-DC Boost Converter

The Maxim Integrated MAX17223ENT+T is a highly efficient, compact, and versatile NanoPower DC-DC boost converter that is designed to meet the demanding power requirements of modern portable and battery-powered electronic devices. This advanced power solution is part of Maxim's extensive family of power management integrated circuits, and it stands out for its ultra-low quiescent current, small footprint, and ease of use.

Key Features:

  • Ultra-Low Quiescent Current: The MAX17223ENT+T boasts an impressive quiescent current of just 300nA, which significantly extends battery life in applications where conserving power is critical.
  • High Efficiency: With a peak efficiency of up to 95%, this boost converter ensures minimal energy loss during the voltage conversion process, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 0.4V to 5.5V, allowing for flexibility in battery choices and accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5V, providing designers with the versatility to power a wide range of components and systems.
  • Small Package: Available in a tiny 6-pin Thin SOT23 package, the MAX17223ENT+T saves valuable board space, making it an excellent choice for space-constrained applications.
  • True Shutdown™: The True Shutdown feature disconnects the output from the input with no forward or reverse current, ensuring the lowest possible leakage and further protecting battery life.

Applications:

The MAX17223ENT+T is suitable for a diverse array of applications, including but not limited to:

  • Wearable Devices
  • Wireless Sensors
  • Medical Devices
  • Portable Electronics
  • Energy Harvesting Systems
  • Internet of Things (IoT) Devices

With its NanoPower technology and advanced features, the Maxim Integrated MAX17223ENT+T DC-DC boost converter is engineered to provide reliable and efficient power conversion in the smallest form factors. Whether you are designing the latest wearable technology or developing power-sensitive IoT devices, this boost converter is an excellent choice for maintaining prolonged battery life while delivering the necessary voltage levels for your application.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7588 $54.0704
19+ $5.5457 $105.3683
28+ $5.3724 $150.4272
39+ $5.1991 $202.7649
50+ $5.0258 $251.2900
67+ $4.5059 $301.8953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,968 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess