EN
  • EN
  • DE

MAX17506ATP+T

Part No MAX17506ATP+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203416-MAX17506ATP+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Himalaya
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Frequency - Switching 200kHz ~ 2.2MHz
Ultra Librarian 3D Model Ultra Librarian MAX17506ATP+T CAD Model

Description

Maxim Integrated's MAX17506ATP+T Step-Down Converter

The MAX17506ATP+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This compact and robust component is capable of delivering up to 3.5A of continuous current at output voltages as low as 0.9V and as high as 90% of the input voltage, making it a versatile choice for various power management solutions.

With an input voltage range of 4.5V to 60V, the MAX17506ATP+T is well-suited for handling unpredictable supply voltages, ensuring reliable performance in environments where input conditions may be unstable. This feature makes it ideal for automotive, industrial, and high-reliability applications where input voltage can fluctuate significantly.

One of the key advantages of the MAX17506ATP+T is its high efficiency, which minimizes heat generation and energy loss, allowing for a more compact system design without the need for extensive cooling infrastructure. The device employs a peak-current-mode control architecture and operates at a fixed switching frequency that can be adjusted from 100kHz to 2.2MHz, providing design flexibility and enabling the use of smaller, lower-cost external components.

The MAX17506ATP+T also incorporates a variety of protection features to ensure the safety and longevity of both the converter and the system it powers. These include overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, the device offers a programmable soft-start feature to limit inrush current during startup, contributing to system stability.

Available in a compact, thermally-enhanced TQFN-20 package, the MAX17506ATP+T is designed for space-constrained applications. Its small footprint and high level of integration reduce the need for additional external components, simplifying design and accelerating time to market.

In summary, Maxim Integrated's MAX17506ATP+T is a reliable and flexible solution for a variety of power conversion needs, combining efficiency, robust protection features, and design versatility in a compact package, making it a smart choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5366 $64.6098
6+ $17.6711 $106.0266
9+ $17.1189 $154.0701
13+ $16.5667 $215.3671
16+ $16.0144 $256.2304
21+ $14.3578 $301.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess