EN
  • EN
  • DE

MAX20010DATPR/V+T

Part No MAX20010DATPR/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5V, 6A, BUCK CONVERTER WITH I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.9V
Current - Output 6A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX20010
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075140-MAX20010DATPR/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20010DATPR/V+T CAD Model

Description

Maxim Integrated's MAX20010DATPR/V+T Automotive Step-Down Converter

The MAX20010DATPR/V+T from Maxim Integrated is a high-efficiency, compact, synchronous step-down converter specifically designed to meet the rigorous demands of automotive applications. This advanced power solution is ideal for creating the low supply voltages required to power various automotive subsystems, including infotainment, sensors, and control modules.

Key Features

  • High Efficiency: The device boasts a peak efficiency that minimizes power loss, ensuring reliable performance even in the tight thermal confines of modern automotive environments.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX20010DATPR/V+T accommodates a broad spectrum of automotive power systems, including those subjected to cold-crank and start-stop scenarios.
  • Adjustable Output: The output voltage can be adjusted from 1V to 10V, providing the flexibility needed to power various electronic components within a vehicle.
  • Compact Package: The device comes in a small, thermally enhanced TDFN package, making it suitable for space-constrained applications.
  • Integrated Features: It includes built-in features such as cycle-by-cycle current limit, thermal shutdown, and frequency synchronization, which contribute to the safety and longevity of the end application.

Applications

Designed to withstand the challenging conditions of the automotive environment, the MAX20010DATPR/V+T is suitable for a wide range of applications, including:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting
  • Telematics
  • Power supplies for automotive sensors and cameras

Reliability and Certification

The MAX20010DATPR/V+T is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. It operates over a -40°C to +125°C temperature range, which is critical for automotive applications that must perform in a variety of weather and temperature conditions.

In summary, Maxim Integrated's MAX20010DATPR/V+T is a versatile and robust step-down converter that offers the efficiency, reliability, and flexibility needed for today's automotive electronics. Its design and features make it an excellent choice for engineers looking to optimize their power management solutions in the automotive sector.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess