EN
  • EN
  • DE

MAX20021ATIC/V+T

Part No MAX20021ATIC/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK QD 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 4
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V, 1.8V, 2.65V, 3.3V
Current - Output 1A, 500mA, 500mA, 1A
Frequency - Switching 3.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX20021
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075142-MAX20021ATIC/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20021ATIC/V+T CAD Model

Description

Maxim Integrated's MAX20021ATIC/V+T Automotive Step-Down Converter

The MAX20021ATIC/V+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous demands of automotive applications. This advanced power management integrated circuit (PMIC) is engineered to provide a compact and reliable power solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

Key Features

  • High Efficiency: The device features a synchronous rectification design that ensures high efficiency, which is crucial for reducing thermal stress and improving system reliability in the harsh automotive environment.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 3.5V to 36V, accommodating a variety of battery voltages and load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for flexibility in powering different automotive subsystems.
  • Robust Protection Features: The MAX20021ATIC/V+T includes overcurrent protection, overtemperature protection, and undervoltage lockout to safeguard the system against potential damage from abnormal operating conditions.
  • Compact Package: Offered in a compact TQFN package, it is designed to save space on the PCB, which is particularly valuable in automotive designs where space is at a premium.
  • Automotive Qualification: This component is fully qualified for automotive applications, meeting the AEC-Q100 standard for reliability and performance.

Applications

The MAX20021ATIC/V+T is ideal for a range of automotive applications including:

  • Infotainment and Audio Systems
  • Navigation and GPS Units
  • ADAS and Camera Modules
  • Body Control Modules
  • Telematics

With its robust feature set and automotive-grade design, the MAX20021ATIC/V+T is a versatile and dependable choice for powering the next generation of automotive electronics. Maxim Integrated's commitment to quality ensures that this step-down converter will enhance the performance and reliability of in-vehicle systems, contributing to a safer and more enjoyable driving experience.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess