EN
  • EN
  • DE

HMC241QS16TR

Part No HMC241QS16TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SP4T 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3.5GHz
Isolation @ Frequency 26dB @ 3.5GHz (typ)
Insertion Loss @ Frequency 1dB @ 3.5GHz
IIP3 44dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 25dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 16-QSOP
Win Source Part Number 204863-HMC241QS16TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC241QS16TR CAD Model

Description

The HMC241QS16TR is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed by Analog Devices Inc., a leader in high-performance analog technology. This switch is part of their Hittite Microwave product line and is ideal for a wide range of RF applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC241QS16TR operates over a broad frequency range from DC to 3.5 GHz, making it versatile for various RF and microwave applications.
  • High Isolation: It offers excellent isolation performance, minimizing signal leakage between ports and ensuring signal integrity across multiple RF paths.
  • Low Insertion Loss: The low insertion loss characteristic of this switch enhances overall system efficiency and performance by reducing signal attenuation.
  • Non-Reflective Design: Its non-reflective nature ensures that signals are absorbed rather than reflected back into the system, which is critical for maintaining signal quality and reducing standing wave ratio.

Technical Specifications

  • Part Number: HMC241QS16TR
  • Manufacturer: Analog Devices Inc.
  • Switch Configuration: SP4T
  • Package: QSOP-16, offering a compact footprint for space-constrained applications.
  • Supply Voltage: A single positive supply voltage simplifies the power supply design.
  • Control Voltage: TTL/CMOS compatible control inputs provide easy interfacing with a variety of logic levels.

Applications

  • Wireless infrastructure such as base stations and repeaters.
  • RF and microwave test equipment.
  • Military communication systems.
  • Satellite communications.

The HMC241QS16TR is a testament to Analog Devices Inc.'s commitment to providing advanced RF components that meet the stringent requirements of modern communication systems. With its robust design and high-performance characteristics, this SP4T switch is an excellent choice for designers looking to enhance their RF signal routing capabilities.

You May Also Be Interested in

Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8397 $54.1985
12+ $8.8942 $106.7304
18+ $8.6162 $155.0916
24+ $8.3383 $200.1192
32+ $8.0603 $257.9296
42+ $7.2265 $303.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess