EN
  • EN
  • DE

MAX30110EWG+T

Part No MAX30110EWG+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201842-MAX30110EWG+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type SPI
Operating Temperature -40°C ~ 85°C
Base Product Number MAX30110
Ultra Librarian 3D Model Ultra Librarian MAX30110EWG+T CAD Model

Description

The MAX30110EWG+T from Maxim Integrated is a state-of-the-art optical sensor designed for precise and reliable sensing in medical and fitness applications. This advanced sensor module integrates a high-sensitivity photodetector, ambient light cancellation, and a custom integrated circuit that includes LEDs, photodetectors, optical elements, and low-noise electronics with ambient light rejection.

Key Features

  • High Sensitivity: The sensor is optimized for both red and infrared light, making it ideal for pulse oximetry and heart-rate detection.
  • Low Power: It operates on a low power consumption mode, which is crucial for wearable devices that require long battery life.
  • Advanced Optical Design: The optical design is robust against ambient light interference, ensuring accurate readings even in challenging lighting conditions.
  • Compact Size: The small form factor of the MAX30110EWG+T makes it perfect for integration into compact devices such as smartwatches, fitness bands, and portable medical equipment.

Applications

The MAX30110EWG+T is suitable for a wide range of applications, including:

  • Wearable devices for fitness tracking
  • Medical monitoring devices such as pulse oximeters
  • Portable health monitoring
  • Sleep tracking devices

Technical Specifications

The device offers a high dynamic range and operates over a wide temperature range, making it adaptable to various user conditions. It communicates via a standard I2C-compatible interface, which allows for easy integration into existing systems. The MAX30110EWG+T is supplied in a small, 14-pin optical module package that includes internal LEDs, photodiodes, and optics, making it a complete solution for optical sensing needs.

Conclusion

Maxim Integrated's MAX30110EWG+T optical sensor is a versatile and accurate solution for developers looking to incorporate optical sensing into their health and fitness products. With its high sensitivity, low power consumption, and resistance to ambient light interference, this sensor stands out as a top choice for portable and wearable technology.

You May Also Be Interested in

Omron
SENSOR SLIM RETROREFLECTIVE 3M
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
OPTO SENSOR PB NPN OC 1M
Need more? Email Us
Omron
SENS RELAY-OUT 3M RETRO
Need more? Email Us
Omron
SENSOR LEAK DETECT W/DISC OP COL
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6220 $52.8660
7+ $14.4591 $101.2137
11+ $14.0072 $154.0792
15+ $13.5554 $203.3310
20+ $13.1035 $262.0700
26+ $11.7480 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess