EN
  • EN
  • DE

MAX3158EAI+T

Part No MAX3158EAI+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 1/1 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000078-MAX3158EAI+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Type Transceiver
Protocol RS422, RS485
Receiver Hysteresis 25 mV
Duplex Full, Half
Data Rate 250kbps
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX3158EAI+T CAD Model

Description

Maxim Integrated MAX3158EAI+T: High-Performance UART with 128-Word FIFOs

The MAX3158EAI+T by Maxim Integrated is a feature-rich and versatile universal asynchronous receiver-transmitter (UART) designed to meet the rigorous demands of advanced communication systems. This integrated circuit is engineered to provide high-speed serial data transfer capabilities, making it an ideal choice for applications that require reliable and efficient data handling, such as industrial automation, networking, and telecommunications.

Key Features

  • High Data Rates: The device supports data rates up to 1.5Mbps, allowing for rapid data transmission and reducing system latency.
  • Large FIFO Buffers: Equipped with 128-word FIFOs for both transmit and receive operations, the MAX3158EAI+T ensures smooth data flow and helps manage bursty traffic, significantly reducing the risk of data overrun and underrun.
  • Flexible Interface Options: It provides a wide range of interface options, including a standard serial interface (RS-232, RS-485/RS-422) and a 4-wire serial interface, catering to a variety of communication protocols.
  • Automatic Hardware and Software Flow Control: This feature minimizes the need for processor intervention during operation, thereby enhancing overall system efficiency.
  • Programmable Character Lengths: The UART supports 5, 6, 7, or 8-bit character lengths, offering flexibility to accommodate different data formats and protocols.
  • Low Power Consumption: The MAX3158EAI+T is designed for low-power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The MAX3158EAI+T's robust feature set makes it suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Data Acquisition Systems
  • Medical Equipment

Available in a 28-SSOP package, the MAX3158EAI+T is also equipped with integrated electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage caused by static electricity. This high level of integration and protection makes it a robust and reliable solution for complex and demanding data communication tasks.

With its combination of high-speed operation, large FIFOs, and advanced features, the Maxim Integrated MAX3158EAI+T stands out as a top-tier UART solution for designers looking to enhance the performance and reliability of their serial communication systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess