EN
  • EN
  • DE

MAX31911AUI+T

Part No MAX31911AUI+T
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC SERIALIZER SPI 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203458-MAX31911AUI+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Product Status Active
Type Serializer
Input Type Analog
Output Type Digital
Current - Supply 1.4 mA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX31911AUI+T CAD Model

Description

Introducing the MAX31911AUI+T from Analog Devices Inc.

The MAX31911AUI+T is a cutting-edge industrial interface serializer from Analog Devices Inc., designed to provide a robust and reliable solution for interfacing digital microcontroller inputs to industrial sensors and other input devices. This innovative product is built to address the needs of modern industrial applications, offering a perfect blend of performance, durability, and convenience.

Key Features

  • High Integration: The MAX31911AUI+T integrates a serializer, input filters, fault detection, and a 5V regulator into a single package, simplifying design and reducing board space.
  • Wide Operating Voltage: This device operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for various industrial applications.
  • Robustness: With its integrated surge protection and electromagnetic interference (EMI) filtering capabilities, the MAX31911AUI+T ensures reliable operation even in harsh industrial environments.
  • Flexible Configuration: It supports multiple input types, including PNP, NPN, and dry contact inputs, providing flexibility to work with a variety of sensors and input devices.
  • Diagnostic Capabilities: The device includes built-in diagnostics to detect open-circuit, short-circuit, and overtemperature conditions, enhancing system safety and reliability.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring performance in extreme conditions.

Applications

The MAX31911AUI+T is ideal for a range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation
  • Process Control Systems
  • Factory Automation Equipment

With its robust design and advanced features, the MAX31911AUI+T is engineered to meet the stringent requirements of industrial systems, providing a reliable interface solution that can withstand the rigors of industrial environments. Whether you're upgrading existing equipment or designing new systems, the MAX31911AUI+T from Analog Devices Inc. is an excellent choice for your industrial interface needs.

For detailed technical specifications and application support, visit the Analog Devices website or contact their customer service for expert guidance on integrating the MAX31911AUI+T into your next project.

You May Also Be Interested in

Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2079 $57.4553
15+ $6.7347 $101.0205
23+ $6.5243 $150.0589
32+ $6.3138 $202.0416
41+ $6.1034 $250.2394
55+ $5.4720 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess