The MAX32664GTGC+ is a sophisticated biometric sensor hub from Analog Devices Inc., featuring advanced capabilities tailored for wearable health and fitness applications. This compact, high-performance module is designed to work seamlessly with a variety of biometric sensors, providing a complete solution for tracking and analyzing physiological data.
Key Features
- Integrated Biometric Algorithm: Comes with embedded algorithms for heart rate and blood oxygen saturation (SpO2) monitoring, delivering accurate and reliable health metrics.
- Low Power Consumption: Optimized for battery-powered devices, the MAX32664GTGC+ ensures extended device operation through its power-efficient design.
- Flexible Sensor Connectivity: Supports a wide range of biometric sensors, enabling developers to create versatile health monitoring devices.
- Compact Form Factor: Its small footprint makes it ideal for integration into space-constrained wearable devices.
- Easy Integration: Designed to simplify the development process, the MAX32664GTGC+ can be easily interfaced with microcontrollers and other components in a system.
Applications
The MAX32664GTGC+ is well-suited for a variety of health-related applications, including:
- Fitness trackers and smartwatches
- Health monitoring bands
- Sports and wellness devices
- Medical wearables
Technical Specifications
Parameter
Value
Supply Voltage
1.8V to 3.3V
Operating Temperature
-40°C to +85°C
Communication Interface
I2C
Package
14-TDFN
In summary, the MAX32664GTGC+ from Analog Devices Inc. is an ideal choice for developers looking to create sophisticated, power-efficient wearable devices capable of providing detailed biometric insights.