EN
  • EN
  • DE
  • IT

MAX3802UTK+TD

Part No MAX3802UTK+TD
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 68TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202531-MAX3802UTK+TD
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Driver
Data Rate 3.2Gbps
Voltage - Supply 3.14V ~ 3.46V
Operating Temperature 0°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX3802UTK+TD CAD Model

Description

Product Overview: MAX3802UTK+TD from Analog Devices Inc.

The MAX3802UTK+TD is a high-performance, advanced signal conditioning and equalization chip designed by Analog Devices Inc., a leader in the semiconductor industry. This state-of-the-art integrated circuit is specifically engineered to address the challenges of high-speed data communication, providing solutions for improving signal integrity in complex digital systems.

Key Features

  • High-Speed Operation: The MAX3802UTK+TD is capable of handling data rates up to 12.5 Gbps, making it suitable for a wide range of high-speed applications including backplane interconnects, high-resolution video transmission, and high-frequency trading systems.
  • Programmable Equalization: With its programmable equalization feature, this device can compensate for the signal loss and inter-symbol interference (ISI) caused by long PCB traces or cables, ensuring clear signal transmission over extended distances.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3802UTK+TD maintains its performance while minimizing power usage, which is critical for thermal management and reliability in dense electronic systems.
  • Compact Package: The device comes in a space-saving 5mm x 5mm, 23-pin thin QFN package, which is ideal for applications where board space is at a premium.
  • Flexible Application: It is suitable for a variety of high-speed data applications, including Ethernet, Fibre Channel, InfiniBand, and other communication standards.

Applications

The MAX3802UTK+TD from Analog Devices Inc. is versatile and can be utilized in a multitude of applications where signal conditioning is critical. Its high-speed capabilities and signal integrity enhancement features make it an excellent choice for:

  • Data Centers
  • High-Performance Computing
  • Telecommunications Equipment
  • Networking Hardware
  • Professional Video Equipment
  • Test and Measurement Systems

With its robust design and advanced features, the MAX3802UTK+TD is a powerful solution for engineers looking to optimize the performance and reliability of their high-speed digital communication systems. Analog Devices Inc. continues to innovate with products like the MAX3802UTK+TD, pushing the boundaries of what's possible in electronic design.

Please note that all specifications are subject to the actual product datasheet, and it is recommended to consult the latest technical documentation for detailed information and proper usage guidelines.

You May Also Be Interested in

National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.5000 $108.5000
2+ $105.0000 $210.0000
3+ $101.5000 $304.5000
4+ $91.0000 $364.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess