Product Overview: MAX38641AENT+T
The MAX38641AENT+T is a high-performance, nanoPower management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of modern portable and wearable devices. This compact and energy-efficient IC is ideal for applications where extended battery life and minimal power consumption are critical.
Key Features
- Ultra-Low Quiescent Current: The device boasts an ultra-low quiescent current of just 330nA, which is essential for battery-powered applications where every nanoampere counts.
- Wide Input Voltage Range: With an input voltage range of 1.8V to 5.5V, the MAX38641AENT+T can operate with a variety of power sources, from single-cell batteries to regulated power supplies.
- High-Efficiency Buck Converter: The integrated synchronous buck converter delivers up to 93% efficiency, contributing to the overall energy-saving capabilities of the device.
- Output Voltage Options: The PMIC provides a programmable output voltage from 0.7V up to 5.0V, allowing flexibility in powering a wide range of components.
- Small Footprint: Its compact package (2mm x 2mm x 0.75mm, TDFN-6) saves valuable board space, which is a premium in space-constrained applications.
Applications
The MAX38641AENT+T is an excellent choice for a variety of applications, including but not limited to:
- Wearable Electronics
- Wireless Sensors
- Health and Fitness Monitors
- Smart Watches
- IoT Devices
- Portable Medical Devices
Reliability and Quality
Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX38641AENT+T is no exception. It is designed to meet the stringent requirements of portable and wearable technology, ensuring long-term performance and stability.
In summary, the MAX38641AENT+T from Maxim Integrated is a versatile, efficient, and reliable solution for power management in compact and battery-sensitive applications. Its low power consumption and high efficiency make it an ideal choice for designers looking to maximize battery life without sacrificing performance.