EN
  • EN
  • DE

MAX5035BUPA

Part No MAX5035BUPA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-DOWN DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX5035
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881991-MAX5035BUPA
Ultra Librarian 3D Model Ultra Librarian MAX5035BUPA CAD Model

Description

The MAX5035BUPA is a high-performance, compact, and efficient DC-DC converter module from Maxim Integrated, designed to cater to a wide range of applications requiring reliable power conversion. It is part of the MAX5035 family, which is well-known for providing robust solutions in power management tasks.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 7.5V to 76V, making it versatile for various input sources.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 5V to 40V, allowing for flexibility in powering different circuitry that requires specific voltage levels.
  • High Efficiency: With an efficiency of up to 90%, the MAX5035BUPA ensures minimal power loss during the conversion process, which is crucial for heat management and energy savings.
  • Integrated Protections: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Compact Package: The MAX5035BUPA comes in a 16-pin thin QFN package, which is suitable for space-constrained applications.

Applications

Due to its versatility and high reliability, the MAX5035BUPA is ideal for use in a variety of sectors, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Systems
  • Portable and Battery-Powered Devices
  • Medical Equipment

Technical Specifications

Parameter Value
Input Voltage Range 7.5V to 76V
Output Voltage Range 5V to 40V
Maximum Output Current 500mA
Efficiency Up to 90%
Package 16-Pin Thin QFN

The MAX5035BUPA is a testament to Maxim Integrated's commitment to providing innovative, high-quality power solutions that meet the evolving needs of modern electronics. With its robust feature set, this DC-DC converter stands as a superior choice for designers looking for a reliable and efficient power management component.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess