EN
  • EN
  • DE

TLC354CPWR

Part No TLC354CPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMP QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 118037-TLC354CPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC354CPWR CAD Model

Description

Product Overview: TLC354CPWR from Texas Instruments

The TLC354CPWR is a high-quality, precision quadruple operational amplifier manufactured by Texas Instruments, a leader in semiconductor design and production. This op-amp is part of the LinCMOS™ family, which means it is built using a silicon-gate CMOS process that offers the inherent benefits of CMOS technology, such as low power consumption and high input impedance.

With a wide range of operating voltages from 3V to 16V, the TLC354CPWR is incredibly versatile, making it suitable for various applications, including battery-powered devices, and can be used in both single-supply and split-supply configurations. This flexibility is essential for designers who need a reliable operational amplifier that can adapt to different power environments without sacrificing performance.

The TLC354CPWR comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The device features a common-mode input voltage range that extends to the negative rail, which is particularly useful in single-supply operations, allowing for direct sensing near ground. This feature is complemented by its output range, which includes ground, enhancing the op-amp's capability to operate in single-supply systems effectively.

One of the key attributes of the TLC354CPWR is its low input bias current, which is typically 1pA. This low bias current is advantageous in applications where minimal current draw is critical, such as portable and battery-operated devices. Furthermore, the device offers a low input offset voltage, which results in a more accurate signal amplification, making it ideal for precision applications such as instrumentation and control systems.

The operational amplifier also boasts a high slew rate and a wide bandwidth, which are important characteristics for applications requiring fast and accurate signal processing. The TLC354CPWR is designed to provide low noise and stable operation, even in harsh conditions, ensuring reliable performance across a variety of applications, from medical devices to industrial controls.

In conclusion, the TLC354CPWR from Texas Instruments is a high-performance, energy-efficient operational amplifier that offers design flexibility, precision, and reliability, making it an excellent choice for a broad array of electronic applications.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9308 $57.9240
65+ $1.5843 $102.9795
100+ $1.5348 $153.4800
135+ $1.4853 $200.5155
175+ $1.4358 $251.2650
235+ $1.2873 $302.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess