EN
  • EN
  • DE

MAX6795TPLD2/V+T

Part No MAX6795TPLD2/V+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196773-MAX6795TPLD2/V+T
Manufacturer Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Type Regulator/Supervisor
Voltage - Threshold 4.625V, Adj
Output Open Drain or Open Collector
Reset Timeout 8.75ms Minimum
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX6795TPLD2/V+T CAD Model

Description

Maxim Integrated's MAX6795TPLD2/V+T: A Robust Linear Regulator with Power Monitoring

The MAX6795TPLD2/V+T from Maxim Integrated is an advanced linear regulator designed to deliver a high level of performance and reliability for a wide range of applications. This component is part of Maxim's extensive portfolio of power management solutions, emphasizing stability, precision, and functionality.

Key Features and Benefits

  • Adjustable Output: The MAX6795TPLD2/V+T offers an adjustable output that allows designers to tailor the voltage to meet specific circuit requirements, enhancing the flexibility of their power supply design.
  • Integrated Power-On Reset (POR): Equipped with a built-in power-on reset feature, this linear regulator ensures that the system initializes in a known state, which is critical for reliable operation.
  • Power Fail Warning: The device includes a power fail warning function, providing an early indication of power issues that enables systems to take preemptive actions to prevent data loss or damage.
  • Overtemperature Protection: With overtemperature protection, the MAX6795TPLD2/V+T safeguards itself and the system from damage due to excessive heat, enhancing the longevity of the product.
  • Wide Operating Temperature Range: This regulator operates effectively across a broad temperature range, making it suitable for demanding environments and applications.
  • Small Footprint: The compact TQFN-20 package allows for efficient use of board space, which is particularly advantageous in space-constrained applications.

Applications

The MAX6795TPLD2/V+T is ideal for a variety of applications where stable voltage regulation and system monitoring are essential. These include:

  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Portable devices

Maxim Integrated's commitment to quality ensures that the MAX6795TPLD2/V+T linear regulator is a reliable choice for designers looking to enhance their power management systems. With its robust feature set and compact design, this product stands out as an efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess