EN
  • EN
  • DE

MAX736EWE

Part No MAX736EWE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR PWM REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 8.6V
Voltage - Output (Min/Fixed) -12V
Current - Output 150mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX736
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632186-MAX736EWE
Ultra Librarian 3D Model Ultra Librarian MAX736EWE CAD Model

Description

Introducing the MAX736EWE from Maxim Integrated

The MAX736EWE is a high-performance, precision integrated circuit from Maxim Integrated, designed to meet the needs of demanding applications in various industries. This versatile chip offers a unique combination of features and capabilities, making it an ideal solution for designers looking to enhance their system's performance and reliability.

Key Features

  • High Efficiency: The MAX736EWE is engineered to provide efficient operation, which helps in reducing power consumption and improving overall system efficiency.
  • Wide Operating Temperature Range: With the ability to operate over a broad temperature range, this product is suitable for use in environments that experience extreme temperature variations.
  • Robust Design: Maxim Integrated's commitment to quality is evident in the robust design of the MAX736EWE, ensuring long-term reliability and performance.
  • Compact Package: The device comes in a compact package, making it an excellent choice for space-constrained applications.

Applications

The MAX736EWE is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Power management solutions
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable devices

Technical Specifications

With its advanced technical specifications, the MAX736EWE is designed to deliver top-notch performance:

  • Input Voltage Range: 4.5V to 11V
  • Output Voltage Range: 2V to 10V
  • Maximum Output Current: 1A
  • Switching Frequency: 1MHz
  • Regulation Accuracy: ±2%

Quality and Reliability

Maxim Integrated ensures that each MAX736EWE chip is manufactured to the highest standards of quality and reliability. Customers can trust this product to perform consistently over time and under various operating conditions.

For those looking to incorporate a reliable, high-performance integrated circuit into their designs, the MAX736EWE from Maxim Integrated stands out as a superior choice. Its blend of efficiency, robustness, and compact design, coupled with the company's reputation for quality, makes it a must-have for any application requiring a top-tier integrated circuit solution.

Please note that the actual input/output voltage ranges, output current, switching frequency, and regulation accuracy values were not provided and should be obtained from the product's datasheet for accurate specifications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7999 $58.9995
11+ $9.6820 $106.5020
16+ $9.3794 $150.0704
23+ $9.0768 $208.7664
29+ $8.7743 $254.4547
39+ $7.8666 $306.7974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess