EN
  • EN
  • DE

MAX866EUA

Part No MAX866EUA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL DC-DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.8V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V, 5V
Frequency - Switching Up to 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Base Product Number MAX866
Standard Package 111 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215196-MAX866EUA
Ultra Librarian 3D Model Ultra Librarian MAX866EUA CAD Model

Description

The MAX866EUA is a highly efficient, compact, and versatile integrated circuit designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This particular device is a charge pump voltage converter that offers a unique combination of features making it ideal for a wide range of applications, including portable devices, battery-powered equipment, and any electronic system requiring voltage conversion with minimal power loss.

Key Features

  • Voltage Conversion: The MAX866EUA is capable of converting a +1.8V to +5.5V input voltage to a fixed -5V or adjustable output voltage, which makes it suitable for dual supply operations in systems originally designed for single supply.
  • High Efficiency: With its charge pump technology, the MAX866EUA achieves up to 99% voltage conversion efficiency, ensuring minimal power loss and extended battery life in portable applications.
  • Low Noise Operation: The device operates at a 45kHz (typical) switching frequency, which moves the switching noise out of the critical audio range, making it an excellent choice for noise-sensitive applications such as audio and precision measurement devices.
  • Compact Form Factor: Housed in an 8-pin µMAX package, the MAX866EUA saves valuable board space, which is essential for modern compact electronic designs.
  • No External Diodes: The design of the MAX866EUA eliminates the need for external diodes, simplifying circuit design and reducing component count.

Applications

The versatility of the MAX866EUA allows it to be used in various applications, including but not limited to:

  • Portable instruments
  • Cellular phones
  • Medical devices
  • Operational amplifier power supplies
  • Data acquisition systems

Conclusion

The Maxim Integrated MAX866EUA stands out as an excellent choice for designers looking for a reliable, high-efficiency voltage converter. Its combination of high efficiency, low noise operation, and compact size makes it a versatile component that can meet the stringent requirements of a multitude of electronic applications. The device's ease of integration and robust feature set ensure that it will continue to be a popular choice among engineers and product designers who require top-notch performance in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess