EN
  • EN
  • DE

MAX8899GEWZ+TC62

Part No MAX8899GEWZ+TC62
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8899
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 707135-MAX8899GEWZ+TC62
Ultra Librarian 3D Model Ultra Librarian MAX8899GEWZ+TC62 CAD Model

Description

Maxim Integrated Product Overview: MAX8899GEWZ+TC62

The MAX8899GEWZ+TC62 from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to meet the demanding requirements of modern portable and space-constrained electronic devices. This advanced PMIC is an ideal solution for delivering stable and reliable power to processors, memory, and other critical components.

Key Features

  • High Efficiency: The device is engineered for maximum power efficiency, which helps to extend battery life in portable applications and reduce thermal dissipation.
  • Multiple Output Channels: It offers multiple regulated output voltages, enabling it to power a variety of subsystems and components simultaneously.
  • Programmable Voltage Levels: Output voltages are programmable, providing design flexibility to match specific requirements of the powered components.
  • Integrated Power MOSFETs: The inclusion of built-in power MOSFETs simplifies design and saves board space by reducing the number of external components needed.
  • Thermal Protection: The MAX8899GEWZ+TC62 features thermal shutdown protection to safeguard the device and connected components from overheating.
  • Small Footprint: Its compact package size makes it suitable for use in space-constrained applications such as smartphones, tablets, and wearables.

Applications

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Wireless Communications
  • GPS Devices

Technical Specifications

The MAX8899GEWZ+TC62 operates over a wide input voltage range and provides multiple output voltages with high accuracy and low ripple. It is designed with a fast transient response to handle quick changes in load requirements, ensuring stable operation of the device under dynamic conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8899GEWZ+TC62 is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in a range of environmental conditions.

For designers looking for a power management solution that combines efficiency, flexibility, and compact design, the MAX8899GEWZ+TC62 from Maxim Integrated stands out as an excellent choice for their next project.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess