EN
  • EN
  • DE

SAFFB1G88AC2F0AR15

Part No SAFFB1G88AC2F0AR15
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 726762-SAFFB1G88AC2F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB1G88AC2F0AR15 CAD Model

Description

The SAFFB1G88AC2F0AR15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are used in RF (Radio Frequency) applications to selectively pass or reject signals at specific frequencies. They are known for their compact size, low insertion loss, and high selectivity.

Applications

  • Mobile communication systems (e.g., cellular phones, smartphones)
  • Wireless LAN (WLAN) devices (e.g., Wi-Fi routers, access points)
  • GPS (Global Positioning System) receivers
  • RF transceivers
  • Remote control systems

Features

  • Center frequency: 1 GHz (example, actual frequency may vary, confirm from datasheet)
  • Low insertion loss
  • High selectivity
  • Compact size
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Improved signal quality and reduced interference in RF systems.
  • Efficient signal filtering with minimal signal attenuation.
  • Precise frequency selection for reliable communication.
  • Compact size for space-constrained applications.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

The SAFFB1G88AC2F0AR15 SAW filter is designed to operate at a specific center frequency (e.g., 1 GHz), with a narrow bandwidth that allows only the desired signals to pass through while rejecting unwanted signals and noise. The low insertion loss minimizes signal attenuation, ensuring efficient signal transmission. The high selectivity provides sharp filtering characteristics, preventing interference from adjacent frequency bands. The compact size allows for integration into small form-factor devices. The surface mount technology (SMT) enables automated assembly and reduces manufacturing costs. The device is manufactured using Pb-free materials and is compliant with RoHS environmental regulations.

This SAW filter is a crucial component in RF systems, ensuring reliable and efficient signal transmission and reception.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess