EN
  • EN
  • DE

MAX942AUA+

Part No MAX942AUA+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000728-MAX942AUA+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Linear -Comparators
Package Tube
Type General Purpose
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-uMAX/uSOP
Operating Temperature -40°C ~ 125°C
Base Product Number MAX942
Output Type CMOS, Push-Pull, TTL
Ultra Librarian 3D Model Ultra Librarian MAX942AUA+ CAD Model

Description

Product Overview: MAX942AUA+ from Maxim Integrated

The MAX942AUA+ is a high-performance, low-power, dual voltage comparator manufactured by Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This device is notable for its fast propagation delay and low-voltage operation, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Fast Response Time: The MAX942AUA+ boasts a propagation delay as low as 80ns, ensuring quick response times for critical signal processing tasks.
  • Low Power Consumption: With a supply current of just 150µA per comparator, this device is optimized for power-sensitive applications.
  • Wide Supply Voltage Range: It operates from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply, providing versatility in different circuit configurations.
  • Internal Hysteresis: The comparator features built-in hysteresis which enhances noise immunity and prevents false triggering.
  • Differential Inputs: It accommodates differential input voltages, allowing for precise control and comparison of varying signal levels.
  • Push-Pull Outputs: The MAX942AUA+ comes with push-pull TTL/CMOS-compatible outputs, eliminating the need for external pull-up resistors.

Applications

The versatile nature of the MAX942AUA+ makes it suitable for a broad array of applications, including:

  • Battery-Powered Systems
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Sampling Circuits
  • Portable Instrumentation
  • Communication Systems

Product Specifications

The MAX942AUA+ is offered in a compact 8-pin µMAX package, providing a space-saving solution for designs where board real estate is at a premium. It has an extended operating temperature range from -40°C to +85°C, ensuring reliable performance in extreme conditions. This product is also fully RoHS compliant, aligning with environmental standards and regulations.

With its combination of speed, efficiency, and precision, the MAX942AUA+ from Maxim Integrated is an excellent choice for designers looking to enhance their system's performance while maintaining stringent power budgets.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess