EN
  • EN
  • DE

MAX9927AEE+T

Part No MAX9927AEE+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR INTERFACE VARI 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196646-MAX9927AEE+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Package Tape & Reel (TR)
Product Status Active
Type Sensor Interface
Input Type Differential
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Current - Supply 10 mA
Ultra Librarian 3D Model Ultra Librarian MAX9927AEE+T CAD Model

Description

Maxim Integrated's MAX9927AEE+T Variable Reluctance Sensor Interface

The MAX9927AEE+T from Maxim Integrated is a highly sophisticated interface IC designed to accurately process signals from variable reluctance sensors (VRS), commonly used in automotive and industrial applications for position and speed sensing. This device is particularly well-suited for crankshaft and camshaft position sensing in engine control systems, offering high-performance signal conditioning in a compact form factor.

The MAX9927 features dual differential sensor inputs, which are capable of providing precise signal conditioning for a wide range of sensor types and amplitudes. This flexibility ensures that the MAX9927AEE+T can be used in a variety of applications, making it a versatile choice for designers. The IC incorporates adaptive peak threshold and gain adjustment, which optimizes the sensor signal and ensures reliable operation over temperature and time, even with sensor aging and variations in the target profile.

One of the key benefits of the MAX9927AEE+T is its integrated diagnostics, which can detect open and short-circuit sensor faults. This feature is essential for safety-critical applications where reliable operation is paramount. The device also includes a built-in reverse battery protection, which safeguards the IC against incorrect power connections, further enhancing its robustness in harsh environments.

The IC operates over a wide temperature range of -40°C to +125°C, ensuring consistent performance in extreme conditions. It is supplied in a compact 16-pin QSOP package, making it space-efficient for designs where board space is at a premium. Additionally, the MAX9927AEE+T supports a supply voltage range of 4.5V to 5.5V, providing flexibility in system power design.

Maxim Integrated's commitment to high-quality and reliable components is reflected in the MAX9927AEE+T. With its advanced features and robust design, this VRS interface IC is an excellent choice for automotive engineers and designers looking to improve the accuracy and reliability of their sensor systems.

For detailed technical specifications, application notes, and support resources, designers are encouraged to consult the datasheet and Maxim Integrated's technical support services.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $10.9154
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7510 $58.7550
12+ $9.6419 $115.7028
19+ $9.3405 $177.4695
26+ $9.0402 $235.0452
34+ $8.7387 $297.1158
45+ $7.8344 $352.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess