EN
  • EN
  • DE

OP14BICP

Part No OP14BICP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022281-OP14BICP
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP14BICP CAD Model

Description

The OP14BICP is a precision operational amplifier from the reputable manufacturer Analog Devices Inc., known for its high-quality electronic components. This operational amplifier, commonly referred to as an op-amp, is designed to offer a balance of performance features that make it suitable for a wide range of applications in measurement, instrumentation, and control systems.

Key Features

  • High Precision: The OP14BICP provides excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Low Noise: It is designed to have low noise characteristics, making it ideal for applications where signal integrity is critical, such as audio processing or sensitive measurement equipment.
  • Stable with Capacitive Loads: This op-amp is capable of driving capacitive loads, which is essential for applications involving filters or long cable runs.
  • Wide Supply Range: The device can operate with a wide range of power supply voltages, accommodating various system design requirements and simplifying power management.
  • Robust Output Drive Capability: OP14BICP can deliver a significant output current, which is beneficial when driving heavy loads or for actuating devices directly.

Applications

The versatility of the OP14BICP makes it a go-to choice for professionals in diverse fields. Its applications include, but are not limited to:

  • High-precision data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Audio equipment and signal processing

Product Specifications

The OP14BICP comes in a compact package and features specifications that are tailored to meet the demands of sophisticated electronic systems:

  • Package Type: DIP-8 (Dual In-line Package)
  • Number of Channels: Single
  • Temperature Range: Specified over a wide range for use in various environments

With its combination of precision, low noise, and robustness, the OP14BICP operational amplifier from Analog Devices Inc. stands out as a reliable component for high-performance electronic designs.

You May Also Be Interested in

Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Ericsson
Need more? Email Us
Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ricoh
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess