EN
  • EN
  • DE

OP160GP

Part No OP160GP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8DIP / Current Feedback Amplifier 1 Circuit Push-Pull 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Push-Pull
Slew Rate 1300V/µs
-3db Bandwidth 90 MHz
Current - Input Bias 10 µA
Voltage - Input Offset 2 mV
Current - Supply 6.5mA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 18 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-OP160GP,ANAANAOP160GP
Standard Package 1
Win Source Part Number 1083180-OP160GP
Ultra Librarian 3D Model Ultra Librarian OP160GP CAD Model

Description

Product Overview: OP160GP Operational Amplifier from Analog Devices Inc.

The OP160GP is a precision operational amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier stands out for its high functionality and reliability, making it an ideal choice for a wide range of applications.

Key Features

  • High Precision: The OP160GP offers excellent precision with low offset voltage and low drift over time and temperature, ensuring stable performance in critical applications.
  • Low Noise: With its low noise characteristics, the OP160GP is suitable for audio and instrumentation applications where maintaining signal integrity is paramount.
  • Wide Bandwidth: This operational amplifier provides a wide bandwidth, which is beneficial for fast signal processing and accurate response in high-speed systems.
  • Single-Supply Operation: The OP160GP can operate from a single power supply, simplifying circuit design and reducing power requirements.
  • Dual-Supply Operation: For applications requiring more headroom or bipolar operation, the OP160GP can also operate with dual power supplies.
  • Robust Output Drive: The device is capable of driving capacitive loads, making it versatile for various output scenarios.

Applications

The OP160GP's combination of precision, low noise, and flexibility makes it suitable for a diverse set of applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Analog signal processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP160GP is no exception. The product is manufactured under strict quality control measures, ensuring high reliability for critical applications. With the OP160GP, engineers and designers can expect consistent performance and durability from their electronic designs.

Availability

The OP160GP operational amplifier is available in a standard DIP-8 package, making it easy to integrate into both prototyping environments and production runs. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of the OP160GP in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess